Zebra logo

Zebra S600 label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36254
Info modified on:
21 Oct 2022, 10:14:32
Long product name Zebra S600 label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired:

203 dpi (8 dots/mm), 6" (152 mm)/s, 7.71kg

Short summary description Zebra S600 label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired:

Zebra S600, Direct thermal / Thermal transfer, 203 x 203 DPI, 152 mm/sec, Wired, Black, Gray

Long summary description Zebra S600 label printer Direct thermal / Thermal transfer 203 x 203 DPI 152 mm/sec Wired:

Zebra S600. Print technology: Direct thermal / Thermal transfer, Maximum resolution: 203 x 203 DPI, Print speed: 152 mm/sec. Connectivity technology: Wired. Product color: Black, Gray

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.