location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo C500 projector data projector 3200 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C500 projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41U3032
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:25:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo C500 projector data projector 3200 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 3200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 0.95 - 6.1"
  • - 2 W
Guarantee: Three-year warranty
Long product name Lenovo C500 projector data projector 3200 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Lenovo C500 projector data projector 3200 ANSI lumens DLP XGA (1024x768)

C500 projector, DLP, 2000:1, XGA (1024 x 768), 3200 lumens
More>>>
Lenovo C500 projector data projector 3200 ANSI lumens DLP XGA (1024x768):
The official marketing text of Lenovo C500 projector data projector 3200 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

The Lenovo C500 Projector projects a bright, quality image for profesional presentations. Powerful enough for large meetings and ceiling installations, its compact size makes it convenient to share the projector within a department or take it to customer locations. Corporate and mobile professionals can benefit from this reliable projector that synchronizes in a matter of seconds. It lets you focus on your presentation instead of on configuring your projector. With a full array of PC and audio/visual inputs and outputs, users can easily connect and project from most PCs or audio/visual devices. Take advantage of the convenience and quality of the C500 to work collaboratively, give presentations, and watch videos on the "big screen" with its bright, high-resolution capability. The Lenovo C500 Projector perfectly complements Think and Lenovo branded PCs by enabling you to present with confidence and professionalism in any environment.

Features & Benefits:

- Bright 300-watt lamp generating 3200 lumens in standard mode.
- XGA (1024 x 768) native resolution, with support for SXGA (1280 x 1024).
- High contrast ratio of 2000:1.
- Three brightness modes (boost, standard and economy) to cater for varying ambient conditions.
- Video compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i).
- Digital Light Processing (DLP) technology from Texas Instruments.
- Automatic vertical keystone correction.
- User-adjustable colour management.
- Lamp is replaced through door on top of projector -- no need to remove from ceiling installation to replace a lamp.
- Long lamp life: 2,500 hours in economy mode; 2,000 hours in standard mode.
- Quiet operation at just 38dB.
- Dual PC inputs (DVI-I and RGB).
- RGB Monitor output.
- Component, composite and S-video inputs.
- Stereo RCA audio inputs and audio mini-jack inputs/outputs.
- USB mouse and RS-232 inputs.
- Integrated audio speaker: 2 watts.
- Lightweight at 3.6 kg and compact in size at 88 x 328 x 238 mm.
- Front, rear and ceiling projection.
- Aspect ratio: 4:3 and 16:9.
- Manual zoom of 1.2:1.
- Security lock slot: Allows the projector to be locked to a secure surface to reduce the chance of theft (cable lock sold separately).
- Backlit keypad for use in low light conditions.
- Includes a carrying case, remote control with laser pointer and page up/down functions and all cables (VGA, S-video, composite video and audio) required to connect to a PC, DVD, HDTV tuner, VHS or digital camera, Quick Start Guide and CD-ROM User's Guide.

Short summary description Lenovo C500 projector data projector 3200 ANSI lumens DLP XGA (1024x768):
This short summary of the Lenovo C500 projector data projector 3200 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo C500 projector, 3200 ANSI lumens, DLP, XGA (1024x768), 2000:1, 0.95 - 6.1", 59.1 - 315" (1.5 - 8 m)

Long summary description Lenovo C500 projector data projector 3200 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Lenovo C500 projector data projector 3200 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Lenovo C500 projector. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 300 W. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232. Noise level: 38 dB, Certification: MIC, CE, CUL, FCC B, GOST, C-Tick, CB, CCC, NEMKO, NOM, VCCI, UL, SABS, TUV, PSB

Projector
Screen size compatibility *
0.95 - 6.1"
Projection distance
59.1 - 315" (1.5 - 8 m)
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Keystone correction, horizontal
15°
Keystone correction, vertical
15°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
300 W
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Ports & interfaces
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
38 dB
Certification
MIC, CE, CUL, FCC B, GOST, C-Tick, CB, CCC, NEMKO, NOM, VCCI, UL, SABS, TUV, PSB
Multimedia
RMS rated power
2 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight *
7.94 lbs (3.6 kg)
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
12.9 x 9.37 x 3.46" (328 x 238 x 88 mm)
RS-232 ports
1