location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tucano Folder Box 13" 13" Sleeve case Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tucano Check ‘Tucano’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Folder Box 13"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFB13-R
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Tucano’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tucano: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tucano Folder Box 13" 13" Sleeve case Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 13" Red
  • - Neoprene
  • - 8.11 oz (230 g)
Long product name Tucano Folder Box 13" 13" Sleeve case Red :
The short editorial description of Tucano Folder Box 13" 13" Sleeve case Red

Folder Box for 13", red, neoprene
More>>>
Short summary description Tucano Folder Box 13" 13" Sleeve case Red:
This short summary of the Tucano Folder Box 13" 13" Sleeve case Red data-sheet is auto-generated and uses the product title and the first six key specs.

Tucano Folder Box 13", Sleeve case, 13", 8.11 oz (230 g)

Long summary description Tucano Folder Box 13" 13" Sleeve case Red:
This is an auto-generated long summary of Tucano Folder Box 13" 13" Sleeve case Red based on the first three specs of the first five spec groups.

Tucano Folder Box 13". Case type: Sleeve case, Maximum screen size: 13". Weight: 8.11 oz (230 g)