Nokia logo

Nokia 6080 Silver 3.21 oz (91 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37773
Info modified on:
26 Feb 2024, 15:21:33
Long product name Nokia 6080 Silver 3.21 oz (91 g):

6080 Silver, FM stereo radio, 65,536-colour, 128x160, 24 voices, EDGE, GPRS

Short summary description Nokia 6080 Silver 3.21 oz (91 g):

Nokia 6080 Silver, 128 x 160 pixels, 0.3 MP, 820 mAh

Long summary description Nokia 6080 Silver 3.21 oz (91 g):

Nokia 6080 Silver. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 820 mAh, Standby time (2G): 300 h. Weight: 3.21 oz (91 g)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.