location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OAN-4058 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867205020
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Provides 5dBi/8dBi omnidirectional operation
  • - For IEEE 802.11a/b/g/n/ac Wireless applications in 2.4/5 GHz frequency range
  • - Low wind loading
  • - 30°C to 60°C operating temperature range
Long product name LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi :
The short editorial description of LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi

5dBi/8dBi, 2.4GHz/5GHz, Dual Band Omnidirectional Antenna, Indoor/Outdoor, 86 g, White
More>>>
LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi:
The official marketing text of LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi as supplied by the manufacturer

The LevelOne OAN-4058 is an omni-directional antenna operating on the 2.4 GHz and 5GHz frequency that can be mounted either indoors or outdoors. The antenna’s gain value 2.4GHz/5GHz is 5dBi/8dBi , and if mounted outdoors the IP65-rated weatherproof housing can withstand temperatures from minus 30°C up to 60°C, as well as rain, snow, dust and other harsh conditions.

Short summary description LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi:
This short summary of the LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne OAN-4058, 8 dBi, 2.4 - 5 GHz, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 5 / 8 dBi, 5 dBi, 8 dBi

Long summary description LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi:
This is an auto-generated long summary of LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi based on the first three specs of the first five spec groups.

LevelOne OAN-4058. Antenna gain level (max): 8 dBi, Frequency band: 2.4 - 5 GHz, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Omni-directional antenna, Antenna connector type: N-type, Connector gender: Female. Width: 0.866" (22 mm), Depth: 7.99" (203 mm), Height: 0.866" (22 mm). Quantity per pack: 1 pc(s), Package type: Blister. Master (outer) case width: 18.9" (480 mm), Master (outer) case length: 22" (560 mm), Master (outer) case height: 11.4" (290 mm)

Performance
Frequency band *
2.4 - 5 GHz
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Gain
5 / 8 dBi
Antenna gain (2.4 GHz)
5 dBi
Antenna gain (5 GHz)
8 dBi
Impedance
50 Ω
Horizontal beam width (2.4 GHz)
360°
Vertical beam width (2.4 GHz)
51.7°
Horizontal beam width (5 GHz)
360°
Vertical beam width (5 GHz)
27.7°
Antenna gain level (max) *
8 dBi
Features
Antenna type *
Omni-directional antenna
Antenna connector type *
N-type
Connector gender
Female
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
2
Country of origin
Taiwan
Product color
White
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
0.866" (22 mm)
Depth
7.99" (203 mm)
Height
0.866" (22 mm)
Weight
30.3 oz (860 g)
Package width
2.76" (70 mm)
Package depth
2.36" (60 mm)
Package height
10.4" (265 mm)
Package weight
6.77 oz (192 g)
Packaging content
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
85177100
Master (outer) case width
18.9" (480 mm)
Master (outer) case length
22" (560 mm)
Master (outer) case height
11.4" (290 mm)
Master (outer) case weight
24.3 lbs (11 kg)
Master (outer) case volume
50 cm³
Quantity per master (outer) case
50 pc(s)
Brand Image Article code product Stock Price from
LevelOne WAN-9180 network antenna Directional antenna N-type 18 dBi LevelOne WAN-9180 network antenna Directional antenna N-type 18 dBi
(show image)
WAN-9180 18dBi 5GHz Directional Dual-Polarization Outdoor Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAN-7100 network antenna Directional antenna SMA 10.5 dBi LevelOne WAN-7100 network antenna Directional antenna SMA 10.5 dBi
(show image)
WAN-7100 10.5dBi 2.4GHz Directional Dual-Polarization Patch Antenna Kit 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne OAN-2090 network antenna Omni-directional antenna N-type 8.5 dBi LevelOne OAN-2090 network antenna Omni-directional antenna N-type 8.5 dBi
(show image)
OAN-2090 9dBi 2.4GHz Omni-directional Outdoor Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAN-2181 network antenna Directional antenna N-type 18 dBi LevelOne WAN-2181 network antenna Directional antenna N-type 18 dBi
(show image)
WAN-2181 18dBi 2.4GHz Directional Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi LevelOne OAN-0501 network antenna Omni-directional antenna RP-SMA 5 dBi
(show image)
OAN-0501 5dBi 2.4GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi LevelOne 9 dBi Indoor/Outdoor Antenna Kit network antenna 8.5 dBi
(show image)
0540502 9 dBi Indoor/Outdoor Antenna Kit 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi
(show image)
WAN-2140 14dBi 2.4GHz Directional Panel Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne OAN-1070 network antenna Omni-directional antenna RP-SMA 7 dBi LevelOne OAN-1070 network antenna Omni-directional antenna RP-SMA 7 dBi
(show image)
OAN-1070 7dBi 2.4GHz Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WAN-1160 network antenna Directional antenna RP-SMA 8 dBi LevelOne WAN-1160 network antenna Directional antenna RP-SMA 8 dBi
(show image)
WAN-1160 6/8dBi Dual-band Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)