location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-CT-5M-25 hook/loop fastener Polyamide Black, Red 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hook and loop cable management system, mushroom fastener 2.5m, hook and loop tape 5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-CT-5M-25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032449034
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 15:32:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-CT-5M-25 hook/loop fastener Polyamide Black, Red 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mushroom fastener
  • - Modified solvent-based acrylic polymer
  • - Operating temperature: -40°C - +100°C
  • - Short-term up to +160°C
  • - Mushroom tape density - 48 heads/ cm²
  • - Peel strength - 2 N/ cm²
  • - Tensile strength - 40 N/ cm²
  • - 25 mm wide
  • - Hook and loop tape
  • - Front: fleece, back: hook
  • - Material: Polyamide
  • - Both sides are glued together
  • - Suitable for frequent opening/ closing up to 10,000 cycles
Long product name Digitus DN-CT-5M-25 hook/loop fastener Polyamide Black, Red 1 pc(s) :
The short editorial description of Digitus DN-CT-5M-25 hook/loop fastener Polyamide Black, Red 1 pc(s)

Hook-and-loop cable management system Mushroom fastener 2,5m, hook-and-loop tape 5,0m
More>>>
Short summary description Digitus DN-CT-5M-25 hook/loop fastener Polyamide Black, Red 1 pc(s):
This short summary of the Digitus DN-CT-5M-25 hook/loop fastener Polyamide Black, Red 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-CT-5M-25, Polyamide, Black, Red, 160 °C, 0.984" (25 mm), 196.9" (5 m), 1 pc(s)

Long summary description Digitus DN-CT-5M-25 hook/loop fastener Polyamide Black, Red 1 pc(s):
This is an auto-generated long summary of Digitus DN-CT-5M-25 hook/loop fastener Polyamide Black, Red 1 pc(s) based on the first three specs of the first five spec groups.

Digitus DN-CT-5M-25. Material: Polyamide, Product color: Black, Red, Temperature resistance: 160 °C. Width: 0.984" (25 mm), Tape length: 196.9" (5 m). Quantity per pack: 1 pc(s). Country of origin: Germany

Country Distributor
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)