location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW988
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-HS-AW988 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116253594 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
User’s Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Configuration and Installation Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Gaming Head-band Headset
  • - Wired & Wireless 3.5 mm connector
  • - Circumaural 20 - 20000 Hz 16 Ω 107 dB
  • - Microphone type: Boom
  • - Lithium-Ion (Li-Ion) 1200 mAh
Guarantee: 2 years
Long product name Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black :
The short editorial description of Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black

20 - 20000 Hz, 107 dB, 16 Ohm, 16.8M RGB LED, 2.4 GHz/3.5 mm, AUX, 1200 mAh
More>>>
Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black:
The official marketing text of Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black as supplied by the manufacturer

Gaming headset designed for the most dedicated audiophile. Lightweight design with crystal-clear communication and iconic Alienware style.

Short summary description Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black:
This short summary of the Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW988, Wired & Wireless, 20 - 20000 Hz, Gaming, 13.4 oz (380 g), Headset, Black

Long summary description Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black:
This is an auto-generated long summary of Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black based on the first three specs of the first five spec groups.

Alienware AW988. Product type: Headset. Connectivity technology: Wired & Wireless. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 13.4 oz (380 g). Product color: Black

Iconic by design
Iconic by design

Customize your lighting: 16.8M RGB lighting with two zones and AlienFX allow personalized in-game lighting and looks, so your games and accessories reflect your style. Program effects, colors, brightness, tempo and custom animations on over 150 supported games. You also have the ability to create and download unique themes.

Mindfully made: We designed our gaming headset both strong and lightweight with ultra-premium materials for maximum comfort and stylish wearability. With a well-made headband, comfortable ear cushions with moisture-wicking fabric and easy-access controls, you can game for hours and look good doing it.

Take sound seriously
Take sound seriously

Don’t miss a beat: Your headphones take you deep into the game with sophisticated sound technology. Expect polished, professional in-game sounds with Alienware 7.1 Virtual Surround Sound and a clear, broad acoustic signature. Hi-fidelity 40mm neodymium drivers round out the deep, rich bass and expansive soundscape for an unparalleled gaming experience.

Amplify the action: Multiplayer games demand crystal-clear communication. Make sure your entire team hears every directive and every battle cry with the enhanced, uni-directional, noise-canceling mic with natural voice communication.

MASTER YOUR CONTROLS
MASTER YOUR CONTROLS

Tailor your sound settings in either the Alienware Command Center or the Headset Center to enhance gaming, music and movies. Then adjust on the fly with a click of the audio preset button on the headset’s left ear cup.

Alienware Command Center: Create profiles and tweak settings within the Command Center’s Sound Center. Program specific game genres for more dynamic cues. Change focus from team chats to gameplay with the volume mixer. And count on audio prompts to deliver notifications on connections, mic status and battery levels. Available on the new Alienware 15 and 17 laptops or the new Alienware Area-51 desktop.

Headset Center: Select from preset EQ profiles or create your own. Adjust audio effects like bass boost, reverb, and volume. Customize your mic settings, including leveler, noise cancellation and voice-shaper. And enable audio recon in specific games to localize sound through a custom overlay and indicator. Available on the Alienware Aurora desktop or non-Alienware systems.

Game all day (or night)
Game all day (or night)

Built with a lightweight, comfortable design, the Alienware Wireless Gaming Headset is specifically crafted to let you game for hours with ease. Your breathable ear cushions rotate to fit just how you want them and the microphone has an extendable boom mic that lets you tuck it up and out of the way when you’re gaming solo.

Ditch the cables. Get into the game.
Ditch the cables. Get into the game.

High-performance wireless means you clear your game space of cables. Equipped with lag-free 2.4Gz wireless and a 40-foot range, your headset lets you stay connected, even during snack breaks.

Long live your battery
Long live your battery

Your headset has up to 15 hours of wireless gameplay per charge. And when there’s no need for wireless, just plug into the 3.5mm audio port—or pair with your mobile phone or gaming console—until your next marathon session.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product color *
Black
Volume control
Rotary
Cable color
Black
Backlight
Yes
Backlight color
Multicolor
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
USB connectivity
No
USB connector
Micro-USB
Bluetooth
No
Frequency band
2.4 GHz
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
107 dB
Microphone
Microphone type *
Boom
Microphone frequency
50 - 20000 Hz
Microphone direction type
Unidirectional
Folding microphone
Yes
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
1200 mAh
Continuous audio playback time
14 h
Rechargeable battery
Yes
Weight & dimensions
Width
7.47" (189.8 mm)
Depth
3.67" (93.1 mm)
Height
7.59" (192.8 mm)
Weight
13.4 oz (380 g)
Packaging data
Package width
4.33" (110 mm)
Package depth
9.06" (230 mm)
Package height
9.65" (245 mm)
Package weight
2.49 lbs (1.13 kg)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB
Cables included
Audio (3.5mm), Micro-USB
Quantity
1
Logistics data
Quantity per pallet
144 pc(s)
Quantity per master (outer) case
3 pc(s)
Other features
2.5 mm connector
No
USB port type
Micro-USB B
AUX in
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-15 07:57:34
Uk has collected 11 expert reviews for Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
hothardware.com
Updated:
2019-11-15 07:57:33
When you think of Dell or its Alienware brand, the first thing that comes to mind is probably a PCs and not a peripheral. Be that as it may, Dell is uniquely positioned to capitalize on the peripheral market as part of a larger play, one in which it can s...
Good Lightweight and super comfortable, Sleek design, EQ controls, Handy sound profile button on the left earcup, Good overall sound quality, Soft-touch rubber feels great, Modular design done the right way, Sensitive sensor, Adjustable weight...
Bad Expensive, Was difficult to set up, Lacks booming bass, if you're into that, No love for left-handed gamers, Pricey for a mouse, Lower profile design won't appeal to everyone...
Bottom line Alienware's foray into modern peripherals is off to a good start. The AW988 Wireless Headset and AW959 Elite Mouse are both premium products that take aim at the high-end, which is reflected both in the pricing of each product, and the build quality and f...
90%
hardocp.com
Updated:
2019-11-15 07:57:33
It surely does not matter how long Alienware has been out of the gaming headset business, because it is surely back in it with the model AW988. The Alienware Wireless Gaming Headset, as it will be more affectionately known as, has just emerged on Dell's w...
Bottom line My experience with the Alienware Wireless Gaming Headset: AW988 was a very good one. The AW988 is solidly constructed and looks to be able to take a lot of use and abuse. The 7.1 positional audio I truly loved and appreciated in games. I do wish these wou...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Alienware AW988 Headset Wired & Wireless Head-band Gaming Micro-USB Black:
Disclaimer

Actual configuration might differ from illustration