location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T420 Print Cartridge (5K) toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T420 Print Cartridge (5K)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A7310 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646246859 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:09:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark T420 Print Cartridge (5K) toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 5000 pages
Long product name Lexmark T420 Print Cartridge (5K) toner cartridge Original Black :
The short editorial description of Lexmark T420 Print Cartridge (5K) toner cartridge Original Black

LexMark T420 Non Return Program Cartridge print cartridge 5K
More>>>
Lexmark T420 Print Cartridge (5K) toner cartridge Original Black:
The official marketing text of Lexmark T420 Print Cartridge (5K) toner cartridge Original Black as supplied by the manufacturer

The compact, single-element design of the T420 Print Cartridge is engineered to make the T420 a space-efficient printer.
The T420 Print Cartridge is incredibly easy to install. The T420 High Yield Print Cartridge reduces total cost of printing and makes any office more efficient by reducing the number of scheduled interventions for cartridge replacements. The Lexmark T420 also offers toner low indication for proactive management of supplies.

For use with Lexmark T420d, T420dn, T420dt, T420dtn printers.

Short summary description Lexmark T420 Print Cartridge (5K) toner cartridge Original Black:
This short summary of the Lexmark T420 Print Cartridge (5K) toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T420 Print Cartridge (5K), 5000 pages, Black

Long summary description Lexmark T420 Print Cartridge (5K) toner cartridge Original Black:
This is an auto-generated long summary of Lexmark T420 Print Cartridge (5K) toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark T420 Print Cartridge (5K). Black toner page yield: 5000 pages, Printing colors: Black

Features
Black toner page yield *
5000 pages
Type *
Original
Printing colors *
Black
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
5000 pages
Country of origin
Mexico
Weight & dimensions
Package weight
0.0589 oz (1.67 g)
Logistics data
Pallet weight
421.1 lbs (191 kg)
Quantity per pallet
60 pc(s)
Other features
Pallet dimensions (W x D x H)
3.94 x 4.84 x 4.72" (100 x 123 x 120 mm)
Color
No
Package dimensions (WxDxH)
15.8 x 5.5 x 8.98" (400.1 x 139.7 x 228 mm)
Archival storage life
2 year(s)
Package dimensions (W x D x H)
15.75 x 5.5 x 8.98"
Pallet dimensions (W x D x H) (imperial)
40 x 48.4 x 48"
Pallet weight (imperial)
420 lbs
Package weight (imperial)
3.67 lbs
Brand Image Article code product Stock Price from
MM Black Laser Toner - Lexmark 12A7315 / 12A7415 - For Lexmark T 420 / 422 / Dell S 2500 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark 12A7315 / 12A7415 - For Lexmark T 420 / 422 / Dell S 2500 toner cartridge 1 pc(s)
(show image)
66029DK Black Laser Toner - Lexmark 12A7315 / 12A7415 - For Lexmark T 420 / 422 / Dell S 2500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)