location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels 8.78 oz (249 g) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC52
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC520K-1PEZU4P-A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998558732 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 09:46:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Zebra TC520K-1PEZU4P-A6 user manual (8.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Zebra TC520K-1PEZU4P-A6 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels 8.78 oz (249 g) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5" 1280 x 720 pixels
  • - 4 GB
  • - Compatible memory cards: MicroSD (TransFlash), MicroSDHC
  • - Snapdragon 660 2.2 GHz
  • - Android 8.1
  • - Bluetooth Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 13 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 4300 mAh
  • - Black, Silver
Guarantee: 1 year
Long product name Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels 8.78 oz (249 g) Black, Silver :
The short editorial description of Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels 8.78 oz (249 g) Black, Silver

5" HD, Snapdragon 660 2.2 GHz, 4 GB RAM, 32 GB Flash, 13 MP, Wi-Fi, NFC, BT, PTT, VOIP ready, ROW, 4300 mAh, Android 8.1
More>>>
Short summary description Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels 8.78 oz (249 g) Black, Silver:
This short summary of the Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels 8.78 oz (249 g) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC52, 5", 1280 x 720 pixels, LED, Dual-touch, Capacitive, 4 GB

Long summary description Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels 8.78 oz (249 g) Black, Silver:
This is an auto-generated long summary of Zebra TC52 handheld mobile computer 5" 1280 x 720 pixels 8.78 oz (249 g) Black, Silver based on the first three specs of the first five spec groups.

Zebra TC52. Display diagonal: 5", Display resolution: 1280 x 720 pixels, Touch technology: Dual-touch. Internal memory: 4 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC. Processor frequency: 2.2 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Barcode reader

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)