location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2700CN laser printer Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2700CN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2700CN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-2700CN laser printer Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A4 31 ppm
  • - Total input capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Long product name Brother HL-2700CN laser printer Color 600 x 600 DPI A4 :
The short editorial description of Brother HL-2700CN laser printer Color 600 x 600 DPI A4

HL-2700CN Colour Laser A4 Printer - 31ppm mono, 8ppm colour, 600x600dpi, USB 2.0 & IEEE 1284 Parallel, 10/100BaseTX Ethernet
More>>>
Brother HL-2700CN laser printer Color 600 x 600 DPI A4:
The official marketing text of Brother HL-2700CN laser printer Color 600 x 600 DPI A4 as supplied by the manufacturer

Brother’s new HL-2700CN colour laser printer has been developed in response to the increasing demand for cost effective, high performance colour printing from a wide range of workplace environments. The HL-2700CN delivers the perfect balance of workgroup printing with impressive printing speeds, print quality, computer compatibility and memory capacity.

Ke features:
- Up to 31ppm monochrome printing
- Up to 8ppm colour printing
- 600x600 dpi print resolution
- 300MHz Processor
- Network Ready
- PCL5c, PCL6, BR Script 3 and Epson FX-850 emulations
- Network Management
- Interactive help
- 64MB standard memory expandable to 576MB
- Reprint function
- Flexible paper handling and large capacity
- PC and Mac compatibility
- Optional paper trays, duplex unit
- Compact flash memory available.

Short summary description Brother HL-2700CN laser printer Color 600 x 600 DPI A4:
This short summary of the Brother HL-2700CN laser printer Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2700CN, Laser, Color, 600 x 600 DPI, A4, 31 ppm

Long summary description Brother HL-2700CN laser printer Color 600 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-2700CN laser printer Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-2700CN. Print technology: Laser, Color, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm

Printing
Print speed (color, normal quality, A4/US Letter)
8 ppm
Color *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Time to first page (black, normal)
13 s
Time to first page (color, normal)
19 s
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
250 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media weight (tray 1)
60 - 210 g/m2
Network
Supported network protocols (IPv4)
TCP/IP (ARP, RARP, BOOTP, DHCP, APIPA (AutoIP), WINS/NetBIOS, DNS, LPR/LPD, CustomRawPort/Port 9100, POP3/SMTP, SMB Print, IPP, FTP, Rendezvous, SSDP, TELNET, SNMP, HTTP, TFTP), Netware IPX/SPX (Bindery/NDS), Appletalk, DLC/LLC, NetBEUI
Performance
Internal memory *
64 MB
Built-in processor
Yes
Performance
Processor model
TX4955
Processor frequency
300 MHz
Sound pressure level (printing)
66 dB
Sound power level (standby)
54 dB
Power
Power consumption (printing) *
630 W
Weight & dimensions
Weight
67.2 lbs (30.5 kg)
Dimensions (WxDxH)
18.9 x 16.5 x 15.2" (480 x 420 x 385 mm)
Packaging content
Bundled software
Yes
Other features
Additional paper trays
Optional: 530 sheets
Standard input capacity for transparencies
50
Mac compatibility
Yes
Custom media sizes
(104.8 - 215.9mm) x (210 - 297mm)
Standard media sizes
A4, Letter, B5(JIS/ISO), Executive, COM 10, DL
Memory upgrade
0.675 GB
Maximum input capacity for envelopes
15
Power requirements
220 – 240V
Networking features
10/100BaseTX Ethernet
Compatible operating systems
Windows 95/98/Me/NT 4.0/2000/XP Mac OS X 10.2
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:51:19
Uk has collected 5 expert reviews for Brother HL-2700CN laser printer Colour 600 x 600 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 01:51:17
networkable office colour laser printer: The Brother HL-2700CN is a colour laser printer that is aimed at the office, rather than personal use. You can tell that from the ports on the back, as it has everything that you could wish...
0%
zdnet.co.uk
Updated:
2011-08-10 01:51:19
This is a compact and affordable network-ready colour laser printer that will suit many small businesses, but you may need to look elsewhere for top-notch speed and print quality.
75%
pcworld.com_techhive.com
Updated:
2011-08-10 01:51:14
Brother HL-2700CN Very fast text printing is the highlight of this compact model, though paper handling is limited. Recommend this story? Yes No Please Wait... The Brother HL-2700CN earned our highest overall score for output performance, and the model...
Good Reasonably priced...
Bad Color graphics were too dark...
Bottom line Very fast text printing is the highlight of this compact model, though paper handling is limited.
75%
trustedreviews.com
Updated:
2011-08-10 01:51:16
Colour laser printers are already taking over in many offices from their mono counterparts, with the average purchase price dropping. It's not exaggerating to say that a colour laser of the specification of Brother's HL-2700CN would have cost eight to ten...
80%
Country Distributor
United Kingdom 1 distributor(s)