location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7730
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TJGT8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184185100
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:46
The date of the most recent change of the data-sheet in Icecat's system
DELL TJGT8 user manual (12.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-8850H 2.6 GHz
  • - 17.3" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA® Quadro® P3200 6 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 97 Wh 240 W
  • - Windows 10 Pro 64-bit
Guarantee: 3 Years ProSupport NBD
Long product name DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The short editorial description of DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Intel Core i7-8850H (9M Cache, up to 4.30 GHz), 16GB DDR4 2666MHz, 512GB SSD, 17.3" LED FHD (1920x1080), Nvidia Quadro P5200 16GB, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit
More>>>
DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official marketing text of DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer

Power as big as your ideas
Experience unrestrained innovation with the new thinner and lighter, premium-built Precision mobile workstations. Built with the latest 8th Gen Intel® Core™ and Xeon® 6-core processors, blazing-fast memory and professional graphics, the Precision mobile family is engineered with power that rivals your own ingenuity.

Physics-defying design
Work without the work out: Designed with premium materials, the new 17" Precision 7730 is 15% smaller than previous generations. And by implementing smaller and lighter AC adapters, we’ve also made it 15% lighter for a workday that’s more mobile than ever.

Part of a complete workstation: With single cable docking and Thunderbolt™ 3 connectivity, large file transfers are quick and easy so your productivity remains high.

Redefine reality
Create fully-immersive AR and VR content with next generation NVIDIA® Quadro® professional graphics and powerful performance normally found only in tower workstations.

Performance perfected
Never slow down: Extract powerful performance from your most demanding professional applications with the latest 8th Gen Intel® Core™ and Xeon® 6-core processors, including our first ever Intel® Core™ i9 in a mobile workstation.

A graphics powerhouse: Easily handle complex data-intensive workflows with next generation AMD Radeon Pro™ and NVIDIA Quadro® professional graphics.

Unexpected speed: Work with the fastest memory speeds on the market for a mobile workstation thanks to optional SuperSpeed memory up to 3200 MHz.

Store, access, and transfer with ease: Work on graphic or data-heavy applications without interruption thanks to the largest storage capacity available for a mobile workstation. Featuring (4x) PCle NVMe or (3x) and (1x) 2.5” HDDs (up to 8TB).

Prolonged productivity: The 97Whr battery features a faster charge, so you can get up and running quickly, and stay productive on the job no matter where you need to be.

Revolutionary thermals: An innovative cooling system features dual fans, designed to improve airflow and keep your system cool under heavy workloads.

Improve productivity with Dell Precision Optimizer
Tuned performance: Free with your Precision workstation, the Dell Precision Optimizer, with SCCM centralized management, automatically tunes your workstation to run popular ISV applications at the fastest speeds possible, improves system reliability with automated system updates, and provides analytics to address resource bottlenecks.

Premium customized performance: Upgrade to the new Dell Precision Optimizer premium version and watch this program learn the behavior of any user-specified applications, identify optimization opportunities using machine learning, and apply performance improvements.

Work beyond your screen
View your projects with complete clarity with options up to Ultra HD with Dell PremierColor and support for HDR and 8K resolution via a single cable with DisplayPort 1.4 as well as Dual Thunderbolt 3.

Secure
Dell provides innovative data security solutions that meet security challenges and business concerns head-on to protect your most critical and at-risk asset, your data. With Dell Data Security solutions, end users can work where and how they want knowing that their data is protected. Dell Data Guardian protects data wherever it goes while Dell Endpoint Security Suite, powered by Cylance, stops up to 99% of malware.

Manageable
Part of Dell’s most manageable line of commercial PCs featuring the free Dell Client Command Suite toolkit for flexible and automated BIOS and system configurations. Optional vPro extensions allow for out-of-band systems management.

Reliable
The Precision mobile workstation has been subjected to MIL-STD 810G testing, ensuring durability and reliability for wherever your job takes you.

Short summary description DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 7730, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Precision 7730. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8850H, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black

Power as big as your ideas
Power as big as your ideas

Experience unrestrained innovation with the new thinner and lighter, premium-built Precision mobile workstations. Built with the latest 8th Gen Intel® Core™ and Xeon® 6-core processors, blazing-fast memory and professional graphics, the Precision mobile family is engineered with power that rivals your own ingenuity.

Physics-defying design
Physics-defying design

Work without the work out: Designed with premium materials, the new 17" Precision 7730 is 15% smaller than previous generations. And by implementing smaller and lighter AC adapters, we’ve also made it 15% lighter for a workday that’s more mobile than ever.


Part of a complete workstation: With single cable docking and Thunderbolt™ 3 connectivity, large file transfers are quick and easy so your productivity remains high.

Redefine reality
Redefine reality

Create fully-immersive AR and VR content with next generation NVIDIA® Quadro® professional graphics and powerful performance normally found only in tower workstations.

Improve productivity with Dell Precision Optimizer
Improve productivity with Dell Precision Optimizer

Tuned performance: Free with your Precision workstation, the Dell Precision Optimizer delivers faster application optimization with a single click compared to HP Advisor*. It also automatically tunes your workstation to run popular ISV applications at the fastest speeds possible, has automated system updates and provides analytics to address resource bottlenecks.

Premium customized performance: Upgrade to the new Dell Precision Optimizer Premium version, the world’s first AI-based performance optimizer software for workstations*. This program learns the behavior of any user-specified applications, identifies optimization opportunities using machine learning and applies performance improvements.

Secure
Secure

Dell provides innovative data security solutions that meet security challenges and business concerns head-on to protect your most critical and at-risk asset, your data. With Dell Data Security solutions, end users can work where and how they want knowing that their data is protected. Dell Data Guardian protects data wherever it goes while Dell Endpoint Security Suite, powered by Cylance, stops up to 99% of malware.

Manageable
Manageable

Part of Dell’s most manageable line of commercial PCs featuring the free Dell Client Command Suite toolkit for flexible and automated BIOS and system configurations. Optional vPro extensions allow for out-of-band systems management.

Reliable
Reliable

The Precision mobile workstation has been subjected to MIL-STD 810G testing, ensuring durability and reliability for wherever your job takes you.

Design
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
300 cd/m²
Pixel pitch
0.00783 x 0.00783" (0.199 x 0.199 mm)
Pixel density
127 ppi
Dual-screen
No
Contrast ratio (typical)
700:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8850H
Processor cores
6
Processor threads
12
Processor boost frequency
4.3 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
9 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Bus type
DMI
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Configurable TDP-down frequency
2.1 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
128 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® P3200
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3281
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9260
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Ports & interfaces
Mini DisplayPorts quantity
1
Thunderbolt 3 ports quantity
2
Headphone outputs
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Performance
Motherboard chipset
Intel® CM246
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office, McAfee LiveSafe (30 days Trial), Microsoft Office (30 days Trial - Excludes Office License)
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134899
Brand-specific features
Dell E-Value Code
N002P7730BTPDEAT
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
97 Wh
Battery voltage
11.4 V
Battery recharge time
4 h
Power
AC adapter power
240 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
12.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
16.3" (414.2 mm)
Depth
10.8" (273.7 mm)
Height (front)
1.03" (2.62 cm)
Height (rear)
1.19" (3.02 cm)
Weight *
6.81 lbs (3.09 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
128 GB
Memory upgrade note
Additional memory sold separately
On/off button
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-20 10:47:02
Uk has collected 13 expert reviews for DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
notebookcheck.net
Updated:
2019-11-20 10:47:02
Powerful but without the battery life to match. Dell has redesigned its largest Precision workstations, of which the Precision 7730 is one. The new 17.3-inch workstation has a more compact design than its predecessor, although you may be hard-pressed to t...
Good robust, premium design, numerous ports, comfortable keyboard, impressive CPU performance, decent GPU performance, wide range of configuration options, high-quality display, fast SD card reader, 36 months warranty...
Bad weak battery life, high surface temperatures, throttled performance on battery, backlight bleed, no fingerprint scanner...
Bottom line The Dell Precision 7730 workstation review. Test device courtesy of Cyberport.You would be forgiven for thinking that not much has changed with the new Precision 7700-series laptop. Dell has made the Precision 7730 more compact than its predecessor, but i...
89%
Laptopmag.com
Updated:
2019-11-20 10:47:02
If you need the most powerful laptop around, regardless of price or size, look no further than the Precision 7730. This workstation has blazing-fast performance and an alluring 4K display that bursts with color. Factor in a comfortable keyboard, premium d...
Good Vibrant, sharp 4K display, Blistering performance, Comfortable keyboard, Durable, premium design, Powerful graphics...
Bad Below-average battery life, Runs warm, Top configs are absurdly expensive...
Bottom line The Precision 7730 justifies its high price with powerful overall performance and a gorgeous 4K display in a durable, attractive chassis...
80%
Country Distributor
Deutschland 1 distributor(s)
Disclaimer DELL Precision 7730 Intel® Core™ i7 i7-8850H Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration