location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Locking Cell Phone Charging Station for 32 Devices – USB, with Sync for Smartphones
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSD32USB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332222275 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:12:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - 110 - 120 V 50/60 Hz
Guarantee: 2-Year Limited Warranty
Long product name Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor :
The short editorial description of Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor

Locking Cell Phone Charging Station for 32 Devices – USB, with Sync for Smartphones
More>>>
Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor:
The official marketing text of Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor as supplied by the manufacturer

Fast Charging for Up to 32 Smartphones
32 USB ports deliver the fastest charging supported by each device, up to 2.4A per port, via user-supplied USB cables. The station accommodates up to 32 smartphones with cases up to 7" x 3.65" x 1"; shelf dividers keep the devices organized. The CSD32USB is a compact solution for charging and securing cell phones in corporate, healthcare, industrial, commercial and retail environments.

Convenient Syncing
A USB uplink port connects to a host computer for wired syncing to update software, back up data and return devices to standard configurations. The CSD32USB also supports wireless syncing and simultaneous syncing/charging (up to 1.5A per port during wired syncing).

Locking Steel Enclosure Keeps Mobile Devices Safe and Secure
This secure phone charging station promotes comprehensive device protection with steel construction and a black powder-coated finish for long-term durability. A 3-point locking mechanism with included keys helps prevent device theft, damage and tampering, and an optional padlock hasp (with a user-supplied padlock) provides added security. Flow-through ventilation helps protect against overheating, and attachment points on the top and bottom of the unit allow mounting of cooling fans (sold separately). Specially coated shelves help prevent device scratches and scuffs.

Firmware Upgrade Ports for Software Upgrades
Mini-USB firmware upgrade ports enable future software upgrades to support newer devices.

Easy to Install
This lockable phone station ships ready for quick, easy installation. The split front doors open 180 degrees for improved device and service access. Rear-panel slots support wall-mount installation, while the unit is also set up for easy desktop securing. For convenient power connections, you can choose which side to attach the power cord.

2-Year Limited Warranty
This USB charging station is backed by Tripp Lite’s 2-year limited warranty, ensuring reliability and performance.

- Charge up to 32 smartphones or other USB devices in office, commercial, retail, industrial and healthcare environments
- Sync or back up phones via a wired or wireless connection
- Keep devices safe and secure during charging and storage

Short summary description Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor:
This short summary of the Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite CSD32USB, Indoor, AC, Black

Long summary description Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor:
This is an auto-generated long summary of Tripp Lite CSD32USB mobile device charger Universal Black AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite CSD32USB. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 110 - 120 V. USB 2.0 ports quantity: 32. Product color: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
32
Charger type *
Indoor
Certification
FCC & IEC Class B, UL 60950
Country of origin
China
Design
Product color *
Black
Power
Input voltage
110 - 120 V
Input frequency
50/60 Hz
Output current
2400 mA
Weight & dimensions
Width
17.9" (455.9 mm)
Depth
23.6" (599.9 mm)
Height
14.7" (373.9 mm)
Weight
60.8 lbs (27.6 kg)
Packaging data
Cables included
AC
Package width
23.2" (590 mm)
Package depth
26.8" (680 mm)
Package height
17.9" (454.9 mm)
Package weight
67 lbs (30.4 kg)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
23.2" (590 mm)
Master (outer) case length
26.8" (680 mm)
Master (outer) case height
17.9" (454.9 mm)
Master (outer) case weight
67 lbs (30.4 kg)
Quantity per master (outer) case
1 pc(s)
Other features
User guide
Yes
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)