location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-S2000II-002 130DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-S2000II-MJ (002): 130DPM, 2 pockets, MSR, USB Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A41CG60002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651255
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-S2000II-002 130DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Better performnce: New document processing speeds of 225 and 130DPM
  • - Less down time: LCD panel easily shows status, ink levels, errors and when to clean
  • - Reliable: Mechanical and electronic parts updated and improved
  • - High-quality image acquisition: High-resolution image acquisition, auto skew detection/correction and size adjustment
  • - Full compatibility: Drivers and API compatible with previous versions
Long product name Epson TM-S2000II-002 130DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI :
The short editorial description of Epson TM-S2000II-002 130DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI

TM-S2000II-MJ (002): 130DPM, 2 pockets, MSR, USB Hub
More>>>
Epson TM-S2000II-002 130DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI:
The official marketing text of Epson TM-S2000II-002 130DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI as supplied by the manufacturer

Truly multifunctional
In addition to its advanced cheque-scanning features, the TM-S2000II-MJ also offers two-sided, 24-bit color ID scanning and an inkjet printer for cashier cheque filling.

Easy to use
This easy to use and maintain cheque scanner also features, advanced self-diagnostics and an intuitive LCD display that keeps the user informed of the device status at all times, and communicates when interventions are needed.

More than just cheque scanning
In addition to supporting the traditional financial markets, the TM-S2000II-MJ also serves other niche markets such as restaurant vouchers and pharmacy prescriptions - speeding up processing times and eliminating unnecessary human intervention.

Stylish Design
Black version fits seamlessly into most environments. Efficient MSR design for improved usability. Compact design - small footprint.

Short summary description Epson TM-S2000II-002 130DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI:
This short summary of the Epson TM-S2000II-002 130DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-S2000II-002 130DPM 2PCKS MSR, Inkjet, 180 x 180 DPI, Black

Long summary description Epson TM-S2000II-002 130DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI:
This is an auto-generated long summary of Epson TM-S2000II-002 130DPM 2PCKS MSR label printer Inkjet 180 x 180 DPI based on the first three specs of the first five spec groups.

Epson TM-S2000II-002 130DPM 2PCKS MSR. Print technology: Inkjet, Maximum resolution: 180 x 180 DPI. Product color: Black

Printing
Print technology *
Inkjet
Maximum resolution *
180 x 180 DPI
Maximum printing width *
8.46" (21.5 cm)
Paper handling
Media thickness
0.08 - 0.2 mm
Maximum media length
9.25" (23.5 cm)
Autocutter durability
2 million cuts
Performance
Magnetic stripe reader
Yes
Mean time between failures (MTBF)
180000 h
Mean cycles between failures (MCBF)
4940000
Maximum text length per line
169 characters
Certification
CE, EN55024, EN55032 Class A, Directive 2014/30/EU
Design
Product color *
Black
Power
AC input voltage
24 V
Power plug type
Type C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
6.57" (167 mm)
Depth
16.1" (410 mm)
Height
8.11" (206 mm)
Weight
9.04 lbs (4.1 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
10" (255 mm)
Package depth
15.6" (395 mm)
Package height
11.8" (300 mm)
Package weight
12.5 lbs (5.67 kg)
Logistics data
Harmonized System (HS) code
84433210
Other features
Safety
TÜV (EN62368-1)
Standard input capacity
100 sheets
Country of origin
China
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)