location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P005-L06 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218094 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:51:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Securely connect network devices such as servers and routers to an AC outlet
  • - Locking C13 connector prevents accidental disconnection
  • - 6-ft. (1.83 m) heavy-duty cord provides power in server applications
  • - Adds 6-ft. (1.83 m) to your existing power connection for more flexibility when placing devices
  • - C13-to-C14 extension cord is ideal replacement for worn-out or missing cable
Guarantee: Lifetime limited warranty
Long product name Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m :
The short editorial description of Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m

C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m
More>>>
Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m:
The official marketing text of Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m as supplied by the manufacturer

Locking C13 Power Cable Connects Computers, Printers, Servers and Other Equipment
This IEC-320-C14 to IEC-320-C13 power cable can be used to power a computer, printer or monitor; attach a server or drive to a UPS system or PDU; or extend an existing connection up to 1.83 m.

Locking C13 Connector Helps Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean the loss of power and costly downtime. The P005-L06’s locking C13 connector protects your critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Tough Heavy-Duty Cable is Ideal for Server Applications
The 1.83 m cord can be used to power equipment that requires a higher-rated heavy-duty cable, such as servers, routers, network switches and blade server enclosures.

Lifetime Limited Warranty
C13 to C14 PDU-style extension cord is backed by a lifetime limited warranty, ensuring reliability and performance.

Typical Application
● Connect devices like computers, servers and monitors to a PDU up to 1.83 m away in your data center
● Extend an existing power connection up to 1.83 m to more easily place a device or reach a power source in a rack
● Provide a high-quality replacement for a worn-out or missing power cord

● Securely connect network devices such as servers and routers to an AC outlet
● Locking C13 connector prevents accidental disconnection
● 1.83 m heavy-duty cord provides power in server applications
● Adds 1.83 m to your existing power connection for more flexibility when placing devices
● C13-to-C14 extension cord is ideal replacement for worn-out or missing cable


Package Includes

● P005-L06C14 Male to C13 Female Power Cable, Locking C13 Connector – Heavy Duty, 15A, 100-250V, 14 AWG, 1.83 m

Short summary description Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m:
This short summary of the Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m, 70.9" (1.8 m), C14 coupler, C13 coupler, SJT, 100 - 250 V, 15 A

Long summary description Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m:
This is an auto-generated long summary of Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m based on the first three specs of the first five spec groups.

Tripp Lite C14 Male to C13 Female Power Cable, Locking C13 Connector, Heavy Duty – 15A, 100-250V, 14 AWG, 1.83 m. Cable length: 70.9" (1.8 m), Connector 1: C14 coupler, Connector 2: C13 coupler, Cable type: SJT. Input voltage: 100 - 250 V, Input current: 15 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
70.9" (1.8 m)
Connector 1 *
C14 coupler
Connector 2 *
C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Cable type
SJT
Number of conductors
3
Certification
UL
Power
Input voltage
100 - 250 V
Input current
15 A
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
7.09" (180.1 mm)
Package depth
0.5" (12.7 mm)
Package height
10" (254 mm)
Package weight
10.6 oz (300 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332218091
Compliance certificates
RoHS
Logistics data
Master (outer) case width
17.7" (450.1 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
17.7" (450.1 mm)
Master (outer) case weight
6.66 lbs (3.02 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)