location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P006-L03-HG10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332223142 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.4" (0.9 m)
  • - NEMA 5-15P Straight Male
  • - IEC C13 Straight Female
  • - Black
Guarantee: Lifetime limited
Long product name Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13 :
The short editorial description of Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13

Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black
More>>>
Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13:
The official marketing text of Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13 as supplied by the manufacturer

Hospital-Grade Power Cable is a Safe Solution for Medical Facilities
This hospital-grade IEC power cord is designed for computers, mobile carts, printers, scanners, monitors and other compatible equipment with a three-pin C14 inlet in a hospital or other medical facility. It features a locking C13 end for connecting to a device and a NEMA 5-15P-HG plug for connecting to a hospital-grade AC power source located outside patient-care vicinities. The three-foot length allows you flexibility in placing equipment with respect to the power outlet.

Locking C13 Connector Helps Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean the loss of power and costly downtime. The locking C13 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Lifetime Warranty
The P006-L03-HG10 is backed by a lifetime warranty, ensuring reliability and performance.

- Connects a PC, printer, monitor, scanner or other hospital equipment with a C14 inlet to a grounded hospital-grade AC outlet
- Recommended for connecting devices to power outlets outside patient care vicinities
- 3 ft. length allows flexibility in placing devices, while avoiding cable clutter
- Hospital-grade power cable replaces or upgrades power cord provided by manufacturer
- NEMA 5-15P-HG plug connects to AC power; C13 plug connects to device’s C14 inlet
- Locking C13 connector maintains secure link to avoid loss of power and costly downtime

Short summary description Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13:
This short summary of the Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P006-L03-HG10, 35.4" (0.9 m), NEMA 5-15P, IEC C13, 125 V

Long summary description Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13:
This is an auto-generated long summary of Tripp Lite P006-L03-HG10 power cable Black 35.4" (0.9 m) NEMA 5-15P IEC C13 based on the first three specs of the first five spec groups.

Tripp Lite P006-L03-HG10. Cable length: 35.4" (0.9 m), Connector 1: NEMA 5-15P, Connector 2: IEC C13. Input voltage: 125 V

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
35.4" (0.9 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
IEC C13
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector 2 lockable
Yes
Suitable for use in country/location
North America
AWG wire size
18
Number of conductors
3
Certification
ANSI/UL 62 and 817, CAN/CSA C22.2 NO. 21 and 49, RoHS, REACH
Power
Input voltage
125 V
Maximum current
10 A
Operational conditions
Operating temperature (T-T)
-20 - 105 °C
Operational conditions
Storage temperature (T-T)
-20 - 105 °C
Operating relative humidity (H-H)
0 - 65%
Packaging data
Package width
7.09" (180.1 mm)
Package depth
0.5" (12.7 mm)
Package height
10" (254 mm)
Package weight
6 oz (170 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332223149
Logistics data
Master (outer) case width
13.8" (350 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.7" (400 mm)
Master (outer) case weight
3.77 lbs (1.71 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United States 1 distributor(s)