location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBIES USB 3.1 Type-C to 1-Port USB 3.0 + 2-Port USB 2.0 Cable Hub, grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HUBBIES01G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867205082
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:10
The date of the most recent change of the data-sheet in Icecat's system
Conceptronic HUBBIES01G user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Add 1 x USB 3.0 port and 2 x USB 2.0 ports to your USB Type-C devices
  • - USB 3.0 super speed (5Gb/s)
  • - Simple Plug-and-Play installation
Long product name Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray :
The short editorial description of Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray

USB 3.1 Type-C - 1-Port USB 3.0 + 2-Port USB 2.0, 5 Gbps, Grey
More>>>
Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray:
The official marketing text of Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray as supplied by the manufacturer

This cable hub makes it possible to expand your device’s USB Type-C capacity with 1 USB 3.0 port and 2 USB 2.0 ports! HUBBIES makes it easy to add up to 3 USB-compatible peripherals or gadgets to your MacBook, Chromebook Pixel or any similar late-model laptop with USB Type-C ports.

Short summary description Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray:
This short summary of the Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic HUBBIES01G, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Gray, China, 1.57" (40 mm)

Long summary description Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray:
This is an auto-generated long summary of Conceptronic HUBBIES01G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Gray based on the first three specs of the first five spec groups.

Conceptronic HUBBIES01G. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Gray, Country of origin: China. Width: 1.57" (40 mm), Depth: 0.295" (7.5 mm), Height: 7.68" (195 mm). Quantity per pack: 1 pc(s), Package width: 4.13" (105 mm), Package depth: 0.984" (25 mm). Master (outer) case width: 2.01" (51 mm), Master (outer) case length: 7.68" (195 mm), Master (outer) case height: 21.1" (535 mm)

Ports & interfaces
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
Hub interfaces *
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Ports quantity *
3
Features
Data transfer rate *
5000 Mbit/s
Product color
Gray
Plug and Play
Yes
Country of origin
China
Weight & dimensions
Width
1.57" (40 mm)
Depth
0.295" (7.5 mm)
Height
7.68" (195 mm)
Weight
0.952 oz (27 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
4.13" (105 mm)
Package depth
0.984" (25 mm)
Package height
5.91" (150 mm)
Package weight
1.76 oz (50 g)
Package type
Box
Packaging content
Quick installation guide
Yes
Logistics data
Master (outer) case width
2.01" (51 mm)
Master (outer) case length
7.68" (195 mm)
Master (outer) case height
21.1" (535 mm)
Master (outer) case weight
12.1 lbs (5.5 kg)
Quantity per master (outer) case
100 pc(s)
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black Conceptronic HUBBIES05B interface hub USB 2.0 480 Mbit/s Black
(show image)
HUBBIES05B HUBBIES 4-Port USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic HUBBIES04B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black Conceptronic HUBBIES04B interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
HUBBIES04B HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black Conceptronic HUBBIES01B interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black
(show image)
HUBBIES01B HUBBIES USB 3.1 Type-C to 1-Port USB 3.0 + 2-Port USB 2.0 Cable Hub, black 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Conceptronic CTC4USB3 USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s
(show image)
110514207 USB 3.1 Type-C to 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)