location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Expert FC9733/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Expert
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9733/61
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9733/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103865889
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro Expert FC9733/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 2 L 2100 W Blue
  • - Dry Bagless
  • - Allergy filter Cyclonic 79 dB
  • - Operating radius: 393.7" (10 m)
  • - Carrying handle(s)
Long product name Philips PowerPro Expert FC9733/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless :
The short editorial description of Philips PowerPro Expert FC9733/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless

FC9733/61, 2100W, 41l/s, 7m, 2L, 79dB, 5.5kg, Allergy filter, Bagless, Blue
More>>>
Philips PowerPro Expert FC9733/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:
The official marketing text of Philips PowerPro Expert FC9733/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless as supplied by the manufacturer

PowerCyclone 8 technology separates dust from air
Exclusive PowerCyclone 8 technology quickly accelerates air in the cyclonic chamber to separate out dust. The powerful swirling action maximizes airflow and performance for remarkable cleaning results.

TriActive+ nozzle for 3-way cleaning action
Our exclusive TriActive+ nozzle gently opens carpet pile for a deeper clean. Air channels at the front let large crumbs in and brushes at the sides clean closely along your furniture and walls.

DiamondFlex nozzle rotates 180° for reaching around objects
The DiamondFlex nozzle is an ideal tool for reaching around objects and difficult to reach corners. The nozzle has a 180° rotating mechanism and a memory function which ensures it automatically returns to its initial position.

Allergy Lock traps dust inside
Our Allergy Lock system uses a sensor to ensure the dust container is fully sealed and leak-proof before operating.

Easily emptied with one hand to control dust
The dust container detaches with one hand and controls dust with its unique shape and smooth surface.

Captures 99.9% of all fine dust
Our clean-air filter system creates a perfect seal and captures 99.9% of fine dust – including pollen, pet hair and dust mites – for allergy sufferers and anyone demanding a higher level of hygiene.

Onboard accessories: Conveniently stored, always at hand

Soft brush integrated into handle for easy access

Short summary description Philips PowerPro Expert FC9733/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:
This short summary of the Philips PowerPro Expert FC9733/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Expert FC9733/61, 2100 W, Cylinder vacuum, Dry, Bagless, 2 L, Allergy filter

Long summary description Philips PowerPro Expert FC9733/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless:
This is an auto-generated long summary of Philips PowerPro Expert FC9733/61 vacuum 2 L Cylinder vacuum Dry 2100 W Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Expert FC9733/61. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 79 dB. Product color: Blue

Power
Input power (IEC)
1800 W
Suction power
470 AW
Maximum input power *
2100 W
Power control
Electronic
Power consumption (standby)
0.5 W
Design
Dust capacity *
2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Blue
Tube type
Telescopic
Tube lock type
Click
Tube parts quantity
2
Tube material
Metal
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
Allergy filter
Dirt separating method *
Cyclonic
Washable filter
Yes
Proper use *
Home
Performance
Cleaning surfaces *
Bare floor, Carpet, Hard floor, Stair steps
Noise level *
79 dB
Airflow
41 l/s
Operating radius
393.7" (10 m)
Ergonomics
Cord length
275.6" (7 m)
Handgrip accessory storage
Yes
Carrying handle(s)
Yes
Handles quantity
2
Weight & dimensions
Width
11.5" (292 mm)
Depth
19.9" (505 mm)
Height
11.5" (292 mm)
Weight
12.1 lbs (5.5 kg)
Packaging content
Crevice tool
Yes
Number of nozzles
4
User manual recycled paper
Yes
Recycled material percentage
90%
Technical details
Cable length
275.6" (7 m)