location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF674/14 feeding bottle 240 ml Transparent, White Glass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF674/14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF674/14 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103877813
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF674/14 feeding bottle 240 ml Transparent, White Glass
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 Bottle
  • - 8oz/240ml
  • - Extra soft slow flow nipple
  • - 1m+
Long product name Philips AVENT SCF674/14 feeding bottle 240 ml Transparent, White Glass :
The short editorial description of Philips AVENT SCF674/14 feeding bottle 240 ml Transparent, White Glass

The most natural way to bottle feed
More>>>
Philips AVENT SCF674/14 feeding bottle 240 ml Transparent, White Glass:
The official marketing text of Philips AVENT SCF674/14 feeding bottle 240 ml Transparent, White Glass as supplied by the manufacturer

Natural latch on
Our new bottle with the skin soft nipple material and flexible spiral design, more closely resembles the breast. The comfort petals and natural nipple shape allows natural latch on and makes it easy to combine breast and bottle feeding.

Pure and safe
- Heat resistance
- Pharmaceutical grade glass

Easy to combine breast and bottle feeding
- Natural latch on due to the wide breast shaped nipple
- Skin-soft teat designed for a natural feed
- Flexible spiral design combined with comfort petals

Vents air away from your baby’s tummy
- Unique anti-colic valve technology

Other benefits
- Designed for your baby's changing needs
- Ergonomic shape for maximum comfort
- Compatible with the Philips Avent Natural range
- This bottle is BPA free
- Simple to use and clean, quick and easy assembly

Heat resistance
The Natural glass bottle is heat and thermal shock resistant. It can therefore be safely stored in the fridge, warmed, and is also suitable for sterilization.

Pharmaceutical grade glass
Fully recyclable, premium quality borosilicate glass to ensure the highest quality for ultimate purity.

Natural latch on
The wide breast shaped nipple promotes a natural latch on similar to the breast. Designed to give a more comfortable and contented feed for your baby.

Skin-soft teat
The skin-soft nipple material closely resembles the feeling of the breast, making it easy for your baby to combine breast and bottle feeding.

Flexible spiral teat design
The spiral design combined with our comfort petals inside the nipple increases softness and the flexibility allowing natural tongue movement without nipple collapse. Designed to give your baby a more comfortable and content feeding.

Anti-colic valve technology
Reduces fussing and discomfort by venting air out of the bottle and not in baby’s tummy.

Baby's changing needs
The Philips Avent Natural bottle is available in 4 sizes and 7 different nipples for every development stage of your baby. With different nipple softness, flexibility and design and with increasing flow rates and bottle sizes that keep up with your baby’s growth and development.

Ergonomic shape
Due to the unique shape, the bottle is easy to hold and grip in any direction for maximum comfort, even for baby’s tiny hands.

Compatibility across the range
The new Philips Avent Natural bottle is compatible with the Philips Avent range, excluding Classic bottles and cup handles. We advise to use the Natural bottles with Natural feeding nipples only.

Short summary description Philips AVENT SCF674/14 feeding bottle 240 ml Transparent, White Glass:
This short summary of the Philips AVENT SCF674/14 feeding bottle 240 ml Transparent, White Glass data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF674/14

Long summary description Philips AVENT SCF674/14 feeding bottle 240 ml Transparent, White Glass:
This is an auto-generated long summary of Philips AVENT SCF674/14 feeding bottle 240 ml Transparent, White Glass based on the first three specs of the first five spec groups.

Philips AVENT SCF674/14

Technical details
Product color
Transparent, White
Bottle capacity *
240 ml
Bottle material
Glass
Country of origin
Italy
Nipple material
Silicone
Compatible products
Philips Avent Natural
Flow speed
Slow flow
Technical details
Anti-colic valve
Yes
Recommended age (min)
1 month(s)
Recommended age (max)
6 month(s)
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
1
Number of nipples included *
1