location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver RX-427BB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t730
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2UY42AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545356954 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Feb 2020
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver RX-427BB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Embedded R-Series SoC RX-427BB 2.7 GHz
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 32 GB Flash
  • - AMD Radeon HD 9000
  • - Ethernet LAN
  • - Windows 10 IoT Enterprise 64-bit
Long product name HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver RX-427BB :
The short editorial description of HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver RX-427BB

HP t730 Thin Client
More>>>
HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver RX-427BB:
The official marketing text of HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver RX-427BB as supplied by the manufacturer

Feels like face-to-face
Experience broadened support for unified communications (UC) solutions such as Skype for Business.
Keep it simple
Make it easy to deploy, manage, and maintain your install base with HP Device Manager.
True 3D[5] delivery you have to see to believe
Brace yourself for breakthrough loss-less video and graphics presentation from the cloud with HP True Graphics[6] software.
Super-charged data delivery
Improve wired and Wi-Fi network performance and the end user experience with HP Velocity software.
Quick. Clean. Streamlined.
Simplify the HP Thin Client Windows Embedded user experience with HP Easy Shell’s customized interface and protection for targeted cloud control.[4]
Any network, anytime
Connect to any type of network with the standard RJ-45 interface or an optional Wi-Fi or Fiber Optic network adapter.[3]
Cloud-based productivity software
Access subscription-based software[3] from the cloud with a preinstalled browser.
Select your software
Choose the right operating system and ISV for your environment.

Short summary description HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver RX-427BB:
This short summary of the HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver RX-427BB data-sheet is auto-generated and uses the product title and the first six key specs.

HP t730, 2.7 GHz, AMD Embedded R-Series SoC, 2nd Generation AMD Embedded R-Series APU, RX-427BB, 3.6 GHz, 4 MB

Long summary description HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver RX-427BB:
This is an auto-generated long summary of HP t730 2.7 GHz Windows 10 IoT Enterprise 3.97 lbs (1.8 kg) Silver RX-427BB based on the first three specs of the first five spec groups.

HP t730. Processor frequency: 2.7 GHz, Processor family: AMD Embedded R-Series SoC, Processor generation: 2nd Generation AMD Embedded R-Series APU. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X), Supported protocols: Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme

Processor
Processor frequency *
2.7 GHz
Processor family
AMD Embedded R-Series SoC
Processor generation
2nd Generation AMD Embedded R-Series APU
Processor model
RX-427BB
Processor cores
4
Processor boost frequency
3.6 GHz
L2 cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 9000
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Supported protocols
Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
DisplayPorts quantity
4
Parallel ports quantity
1
Serial ports quantity
2
PS/2 ports quantity
2
Design
Product color *
Silver
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
85 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & dimensions
Width
8.7" (221 mm)
Depth
2.64" (67 mm)
Height
9.45" (240 mm)
Weight
3.97 lbs (1.8 kg)
Logistics data
Harmonized System (HS) code
84713000
Packaging content
Mouse included
Yes
Keyboard included
Yes
Country Distributor
United Kingdom 1 distributor(s)