DICOTA logo

DICOTA Eco Multi Roller SELECT Trolley Black 28 L Ethylene-vinyl acetate (EVA) foam

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25384
Info modified on:
03 Aug 2022, 00:51:59
Bullet Points DICOTA Eco Multi Roller SELECT Trolley Black 28 L Ethylene-vinyl acetate (EVA) foam:
  • - Lockable and cushioned notebook compartment (up to 17.3"") with High-Density Foam (HDF), including EVA Corner Foam Protection and reinforced frame
  • - Robust telescopic handle
  • - Separate, removable notebook case (up to 15.6"")
  • - Smart inner cable management for mobile charging of your devices (e.g. via Power bank)
  • - Front compartment with zip-pocket and workstation for mobile accessories
  • - Easy-running and quiet wheels (replaceable)
  • - Large main compartment for clothes, accessories, etc
  • - Riveted comfortable carry handle
Guarantee:
2 Years
Long product name DICOTA Eco Multi Roller SELECT Trolley Black 28 L Ethylene-vinyl acetate (EVA) foam:

Eco Multi Roller SELECT 14-17.3

Short summary description DICOTA Eco Multi Roller SELECT Trolley Black 28 L Ethylene-vinyl acetate (EVA) foam:

DICOTA Eco Multi Roller SELECT, Trolley, Black, 4 wheel(s), 17.3", 14", Zipper

Long summary description DICOTA Eco Multi Roller SELECT Trolley Black 28 L Ethylene-vinyl acetate (EVA) foam:

DICOTA Eco Multi Roller SELECT. Luggage type: Trolley, Product main color: Black, Number of wheels: 4 wheel(s). Volume: 28 L, Luggage bag width: 14.8" (37.5 cm), Luggage bag depth: 18.5" (47 cm). Material: Ethylene-vinyl acetate (EVA) foam, Recycled materials used for making: Polyethylene terephthalate (PET)

3d tour
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.