location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eco Backpack SELECT 15-17.3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D31637
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158668160
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Comfortable shoulder straps, adjustable in length
  • - Ergonomic back cushioning made of breathable material
  • - Lockable notebook compartment, surrounded by High-Density Foam (HDF) and including EVA Corner Foam Protection as protective padding
  • - Spacious main compartment with padded slip pocket for tablets up to 10.5"" and webbing loop to fix your head phones
  • - Smart inner cable management for mobile charging of your devices (e.g. via Power bank)
  • - Front compartment with workstation for mobile accessories
  • - Additional zip pocket for power supply unit and cable
  • - Space-saving side pockets for an umbrella or water bottle
Guarantee: Lifetime / 30 years
Long product name DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET) :
The short editorial description of DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET)

Eco Backpack SELECT 15-17.3
More>>>
Short summary description DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET):
This short summary of the DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET) data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Eco Backpack SELECT, City, Unisex, 17.3", Notebook compartment, Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET)

Long summary description DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET):
This is an auto-generated long summary of DICOTA Eco SELECT backpack Black Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET) based on the first three specs of the first five spec groups.

DICOTA Eco Backpack SELECT. Product main color: Black, Style: City, Coloration: Monochromatic. Width: 7.87" (200 mm), Depth: 13.4" (340 mm), Height: 18.9" (480 mm). Material: Ethylene-vinyl acetate (EVA) foam, Polyethylene terephthalate (PET)

Brand Image Article code product Stock Price from
DICOTA

DICOTA Plus SPIN backpack Black Polyester
(show image)
D31736 Backpack Plus SPIN 14-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31719 backpack Black
(show image)
D31719 D31719 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31696 backpack Black Polyethylene terephthalate (PET)
(show image)
D31696 D31696 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31156 backpack Black Polyester
(show image)
D31156 D31156 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31496 backpack Black Polyester
(show image)
D31496 D31496 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31224 backpack Black Polyester
(show image)
D31224 D31224 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31222 backpack Black Polyester
(show image)
D31222 D31222 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA ACTIVE 14-15.6" backpack Black Polyester
(show image)
D31220 ACTIVE 14-15.6" 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31129 backpack Black Polyester
(show image)
D31129 D31129 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA D31094 backpack Black Polyester
(show image)
D31094 D31094 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Lithuania 1 distributor(s)