location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-1212W-AiB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-1212W-AiB show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:34:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - x toners in the box, each printing 1,000 pages (Print yield is based on 138 pages per month. Yield is declared in accordance with ISO/IEC 19752.)
  • - Printer covered by three year warranty
  • - Fast print speeds up to 20ppm
  • - Wireless and mobile connectivity
  • - 150 sheet paper input
Guarantee: 3 Year
Long product name Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi

A4, 2400 x 600 dpi, 20 ppm, Mono, 150 / 50 vel, 802.11 b/g/n, USB 2.0, 4.6 kg
More>>>
Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

This affordable wireless mono laser printer is fast and compact, offering excellent print quality combined with low running costs.

Everything you need for 3 years of printing in one box*
In the box with the HL-1212W, you will receive 5 high yield toners, which in total allows you to print 5,000 pages*. Not only that, this machine comes with a 3-year warranty as standard – so your printing needs will be covered for the next 3 years.

HL-1212W wireless mono laser printer
The HL-1212W may be small in size but it's big on efficiency. Its fast 20 pages per minute print speed (as well as a first page out time of less than 10 seconds) ensures you're not kept waiting.

The impressive 150-sheet paper capacity saves you time too, with less need for refilling. It keeps costs down with separate drum and toner (a total of five toners are included). What's more, the printer is also backed by our trusted three year warranty!

5 toners included
This efficient, wireless mono laser printer comes with 5 toners in the box, printing a total of 5,000 pages - enough to last for the first 3 years of ownership**. You can rely on this mono laser printer to do its job while you concentrate on yours.

3 year printer peace of mind guarantee
We've got your new printer covered with our trusted 3 year warranty should the worst happen. All you have to do is register through a free Brother Online account after purchasing to activate your warranty.

Short summary description Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-1212W-AiB, Laser, 2400 x 600 DPI, A4, 20 ppm, Black, Gray

Long summary description Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-1212W-AiB. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Wi-Fi. Product color: Black, Gray

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
18 s
Time to first page (black, normal)
10 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Recommended duty cycle
250 - 1800 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
GDI
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Paper tray media weight
65 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, SMTP-AUTH, WPA-PSK, WPA2-PSK, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client en Server, SMTP Client, ICMP, Web Services (Print)
Supported network protocols (IPv6)
NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client and Server, SMTP Client, ICMPv6, Web Services (Print)
Web-based management
Yes
Mobile printing technologies
Brother iPrint & Scan
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
200 MHz
Sound pressure level (printing)
51 dB
Design
Market positioning *
Home & office
Product color *
Black, Gray
Built-in display *
No
Power
Power consumption (printing) *
380 W
Power consumption (standby)
40 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.7 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.4" (340 mm)
Depth
9.37" (238 mm)
Height
7.44" (189 mm)
Weight
10.1 lbs (4.6 kg)
Packaging data
Package width
14.3" (363 mm)
Package depth
16.9" (430 mm)
Package height
18.7" (474 mm)
Package weight
17.9 lbs (8.1 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
5000 pages
Manual
Yes
Printer drum included
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:33:52
Uk has collected 2 expert reviews for Brother HL-1212W-AiB laser printer 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2019-12-01 14:33:52
The Brother HL1212W is the perfect printer if you need to churn out hundreds and hundreds of prints without breaking the bank. Ideal for anyone with kids constantly printing their homework, this black and white laserjet may initally seem expensive but wit...
Good Fast at printing, it produced 18 pages in one minute, Prints cost around 4p each, Compact, The printer comes with a three year warranty...
Bad No ethernet connection, Gets very hot when printing, No memory card slot...
Bottom line Great value for money, this is the perfect printer if you just want to churn out black text. There's no scanning or copying function and it does get very hot when printing continuosly, but it's compact and a great buy.RATINGS:Ease of use: 3.3/5Design: 2.5...
77%