location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-1612W-AiB multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-1612W-AiB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-1612W-AiB show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DCP-1612W-AiB multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 x toners in the box, each printing 1,000 pages* (Print yield is based on 138 pages per month. Yield is declared in accordance with ISO/IEC 19752)
  • - Printer covered by three year warranty
  • - Fast print speeds up to 20ppm
  • - Wireless and mobile connectivity
  • - Includes built-in scanner and copier
  • - 150 sheet paper input
Guarantee: 3 year
Long product name Brother DCP-1612W-AiB multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi :
The short editorial description of Brother DCP-1612W-AiB multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi

Print/Copy/Scan, 2400 x 600 dpi, A4, IEEE 802.11b/g/n, USB 2.0, 7.2 kg
More>>>
Brother DCP-1612W-AiB multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi:
The official marketing text of Brother DCP-1612W-AiB multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi as supplied by the manufacturer

Robust 3-in-1 laser printer, with wireless connectivity. Comes with 3 years' worth of toner and a three-year warranty, all in the box.

Stylish, compact and reliable, Brother's DCP-1612W provides a superb wireless all-in-one (printer + scanner + copier) for the busy home office environment.

Everything you need for 3 years of printing in one box
In the box with the DCP-1612W, you will receive 5 toners, which in total allows you to print 5,000 pages. Not only that, this machine comes with a 3-year warranty as standard – so your printing needs will be covered for the next 3 years.

DCP-1612W wireless mono laser all-in-one printer + scanner + copier
This wireless all-in-one mono laser printer combines scanning and copying capabilities with affordability and a compact footprint, making it an ideal machine for home and small offices.

5 toners in the box
This efficient, wireless mono laser printer comes with 5 toners in the box, printing a total of 5,000 pages -enough to last for the first 3 years of ownership*. You can rely on this mono laser printer to do its job while you concentrate on yours.

3 year peace of mind guarantee
We've got your new multi-function printer covered with our trusted 3 year warranty should the worst happen. All you have to do is register through a free Brother Online account after purchasing to activate your warranty.

Short summary description Brother DCP-1612W-AiB multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi:
This short summary of the Brother DCP-1612W-AiB multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-1612W-AiB, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black, White

Long summary description Brother DCP-1612W-AiB multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-1612W-AiB multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-1612W-AiB. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
18 s
Time to first page (black, normal)
10 s
N-in-1 print function
Yes
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Poster printing function
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
16 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Cloud, E-mail, File, Image
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 1800 pages per month
Number of print cartridges *
1
Printing colors *
Black
Page description languages
GDI
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
65 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, SMTP-AUTH, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
IP address filtering
Yes
Mobile printing technologies
Brother iPrint & Scan
Performance
Card reader integrated
No
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
200 MHz
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
380 W
Power consumption (standby)
40 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.28 W
Energy Star Typical Electricity Consumption (TEC)
0.793 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.2" (385 mm)
Depth
13.4" (340 mm)
Height
10" (255 mm)
Weight
15.9 lbs (7.2 kg)
Packaging data
Package width
18.7" (476 mm)
Package depth
17.1" (434 mm)
Package height
21.9" (556 mm)
Package weight
25.1 lbs (11.4 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
5000 pages
Drivers included
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Other features
Software CD
Yes