Philips logo

Philips 13 pieces multipurpose trimmer

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112091
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
19 Sept 2020
Bullet Points Philips 13 pieces multipurpose trimmer:
  • - Includes 13 pieces
  • - Full-metal trimmer
  • - Full-metal detailer
  • - Nose and ear trimmer
  • - 3 hair cutting guards
  • - 3 beard trimming guards
  • - Stubble trimming guard
  • - Accessory storage bag
  • - Tempered Steel Blades
  • - Impact-resistant guards
  • - Rinseable attachments
  • - Lithium power
  • - High-powered motor
Guarantee:
2 years
Long product name Philips 13 pieces multipurpose trimmer:

Multipurpose trimmer, 70min, 100-240V, Lithium-ion

Philips 13 pieces multipurpose trimmer:

13 pieces to trim your face and head
Includes a full-metal trimmer blade, a full-metal detailer blade, a nose and ear hair trimmer, 3 hair trimming guards, 3 beard trimming guards, a stubble guard, an accessory storage bag, and a cleaning brush.

Tempered Steel Blades will never break, dull or rust
The self-sharpening steel blades are reinforced with iron and tempered for maximum strength. The non-corrosive metal can be rinsed with water without rusting.

High-powered lithium battery
The powerful battery delivers 70 minutes of use per charge.

Full-metal motor and reinforced drivetrain
To deliver maximum torque and power, the trimmer includes a full-metal motor and a drive train that's been reinforced with tempered steel.

Impact-resistant guards won't bend or buckle
Our unique cutting guards are reinforced with ultra-strong fiberglass material to prevent bending and buckling, ensuring an even trim every time.

Rinseable attachments
Non-corrosive blades and guards are water resistant for easy cleaning.

Full-size steel trimmer
The trimmer's precise steel blades create clean, straight lines and evenly trim through the thickest hair.

Narrow steel detailer
The narrow design of the steel detail blade makes it easy to trim precise styles in small areas.

Nose and ear trimmer
The trimmer quickly trims unwanted nose and ear hair without the nicks or cuts.

3 hair cutting guards
Quickly touch up your haircut with the three reinforced cutting guards. Lengths: 9mm (#3), 13mm (#4), and 16mm (#5).

3 beard trimming guards
The unique, reinforced design of the three cutting guards prevents bending or buckling for worry-free trimming and professionally even results at three lengths.

Stubble trimming guard
The reinforced cutting guard creates a perfectly even, extra-short stubbled look with ease.

Accessory storage bag
The small plastic bag keeps all the attachments in one place for a clutter-free bathroom.

Short summary description Philips 13 pieces multipurpose trimmer:

Philips 13 pieces multipurpose trimmer, Black, 0.354" (9 mm), 0.63" (1.6 cm), Nose, 70 min, Built-in battery

Long summary description Philips 13 pieces multipurpose trimmer:

Philips 13 pieces multipurpose trimmer. Product color: Black, Minimum hair length: 0.354" (9 mm), Maximum hair length: 0.63" (1.6 cm). Operating time: 70 min, Battery type: Built-in battery, Charging time: 8 h. Cutter material: Stainless steel. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker

Reasons to buy
3d tour
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.