Tripp Lite logo

Tripp Lite SRX47UB rack cabinet 47U Freestanding rack Black

Data-sheet quality:
created/standardized by Icecat
Product views:
63627
Info modified on:
19 Aug 2024, 13:02:54
Bullet Points Tripp Lite SRX47UB rack cabinet 47U Freestanding rack Black:
  • - 47U rack constructed from powder-coated steel that stands up to tough environments
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for quick deployment on pre-installed casters
  • - Provides physical equipment and media security required for PCI DSS compliance
  • - Mounting rails accept standard rack equipment up to 850 mm deep
Guarantee:
5-year limited
Long product name Tripp Lite SRX47UB rack cabinet 47U Freestanding rack Black:

47U Server Rack, Euro-Series – Expandable Cabinet, Standard Depth, Doors & Side Panels Included

Tripp Lite SRX47UB rack cabinet 47U Freestanding rack Black:

Standard-Depth 47U Server Cabinet Accommodates 19 in. Rack Equipment
This SmartRack® 47U rack enclosure is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. Constructed from heavy-duty steel with a durable black powder-coated finish, the SRX47UB has a maximum stationary load capacity of 1360 kilograms and a maximum rolling load capacity of 1020 kilograms.

Keeps Important Equipment Secure
The reversible front door, split rear doors and half-size side panels lock securely to help prevent damage, tampering or theft. Doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. Vented doors allow generous airflow from front to rear to keep your equipment cool and functioning at their peak.

Easy Enclosure and Equipment Installation
This 47U server rack comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface and through a standard two-meter doorway into position, where it can be stabilized by adjusting the levelers. Four mounting rails adjust in 6.35-millimeter increments to accommodate equipment up to 850 millimeters deep. Toolless 0U mounting rails allow quick installation of up to four compatible PDUs and vertical cable managers.

Designed for Baying Multiple Enclosures in a Row
Built-in baying brackets allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 600 millimeters to match standard data-center floor tiles.

Meets Payment Card Industry Standards
The SRX47UB provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SRX47UB rack cabinet 47U Freestanding rack Black:

Tripp Lite SRX47UB, Freestanding rack, 47U, 3000.5 lbs (1361 kg), Key lock, Adjustable feet, 326.1 lbs (147.9 kg)

Long summary description Tripp Lite SRX47UB rack cabinet 47U Freestanding rack Black:

Tripp Lite SRX47UB. Type: Freestanding rack, Rack capacity: 47U, Maximum weight capacity: 3000.5 lbs (1361 kg), Key lock, Adjustable feet. Weight: 326.1 lbs (147.9 kg). Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.