location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wired Mouse 1000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wired Mouse 1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4QM14AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545918251 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 409820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 00:00:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wired Mouse 1000
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Work without boundaries. A 1.5m cord gives you the freedom to move when plugged into your PC.
  • - Connection is a breeze with USB connectivity so you can get up and running fast.
  • - Versatile design allows ease of use for left or right-hand control.
Guarantee: Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP Wired Mouse 1000 :
The short editorial description of HP Wired Mouse 1000

Wired Mouse 1000
More>>>
HP Wired Mouse 1000:
The official marketing text of HP Wired Mouse 1000 as supplied by the manufacturer

Designed for comfort. Optimized for control.
This well-designed wired mouse delivers impressive precision and comfort for an effortless computing experience. Plus with 1.5m of cord this comfortable, contoured mouse won't restrict your movements while you work.

Short summary description HP Wired Mouse 1000:
This short summary of the HP Wired Mouse 1000 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wired Mouse 1000, Ambidextrous, USB Type-A, 1200 DPI, Black

Long summary description HP Wired Mouse 1000:
This is an auto-generated long summary of HP Wired Mouse 1000 based on the first three specs of the first five spec groups.

HP Wired Mouse 1000. Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product color: Black

Plugged in and unrestricted

Work without boundaries. A 1.5m cord gives you the freedom to move when plugged into your PC.

Simple set up

Connection is a breeze with USB connectivity so you can get up and running fast.

Designed for either hand

Versatile design allows ease of use for left or right-hand control.

Optimize the way you scroll

3 button solution and a built-in scroll wheel for optimized productivity.

Enhanced DPI. Improved accuracy.

Get greater accuracy for precise movements on most surfaces, thanks to 1200 DPI.

Contoured comfort

A contoured shape designed for all-day comfort in either hand.

Mouse
Device interface *
USB Type-A
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
Universal
Design
Form factor *
Ambidextrous
Product color *
Black
HP segment
Home
Ergonomics
Cable length
59.1" (1.5 m)
Weight & dimensions
Width
3.94" (100 mm)
Depth
2.3" (58.5 mm)
Height
1.56" (39.5 mm)
Weight
2.47 oz (70 g)
Receiver weight
3.53 oz (100 g)
Packaging data
Quick start guide
Yes
Package width
5.08" (129 mm)
Package depth
3.07" (78 mm)
Package height
1.85" (47 mm)
Package weight
3.53 oz (100 g)
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
United Kingdom 3 distributor(s)
Australia 3 distributor(s)
United Arab Emirates 3 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)