location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cellularline Check ‘Cellularline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACHARLGW7000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACHARLGW7000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8018080079269
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Cellularline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cellularline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Indoor
  • - LED indicators
  • - 110 - 240 V
Long product name Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor :
The short editorial description of Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor

ACHARLGW7000, Travel charger with automatic rewindable cable
More>>>
Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor:
The official marketing text of Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor as supplied by the manufacturer

- Rewindable, retracting cable
- Automatic rewinding button
- Input: automatic adaptor for 110 to 240v sockets
- Output: specific to each phone
- Electronic protection circuit for battery and phone
- Circuit to optimise charging times and battery protection
- Width: 36mm max. with optimised thickness making it easier to plug into multiple sockets
- Weight: 63g

Cellular Line Roller Charger is the first real travel battery charger in the world with a completely retractable cable. The automatic rewind system allows you to retract the cable completely until it disappears, by the simple touch of a button. Once rewound, Roller Charger takes up less space than any other traditional battery charger and means that you’re finally free from annoying tangled cables

Short summary description Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor:
This short summary of the Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Cellularline ACHARLGW7000, Indoor

Long summary description Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor:
This is an auto-generated long summary of Cellularline ACHARLGW7000 mobile device charger Mobile phone Indoor based on the first three specs of the first five spec groups.

Cellularline ACHARLGW7000. Charger type: Indoor, Charger compatibility: Mobile phone. Input voltage: 110 - 240 V

Performance
Charger compatibility *
Mobile phone
Charger type *
Indoor
Compatibility
Lg A7150-B2050-C1100-C2200-C3100-C3300-C3380-F2100-F2300-F2400-F3000-G5500-G7030-G7050-G8000-KG120-KG225-KG291-KP202I-KP293I-L1100-L3100-L341I-L342I-L343I-P7200-S5100-S5200-T5100-U300-U8110-U8120-U8130-U8138-U8150 -U8180-U8210-U8330-U8360-U8380-U8550-U880-U890-U900-W7000-W7020 Nec N910 Haier V6000 Kn Mobile KN300
Design
LED indicators
Yes
Power
Input voltage
110 - 240 V
Weight & dimensions
Weight
2.22 oz (63 g)
Packaging data
Package dimensions (WxDxH)
4.13 x 1.97 x 9.06" (105 x 50 x 230 mm)
Other features
Dimensions (WxDxH)
1.42 x 0 x 0" (36 x 0 x 0 mm)
Short circuit protection
Yes
Brand Image Article code product Stock Price from
Cellularline ACHARV200 mobile device charger Mobile phone Indoor Cellularline ACHARV200 mobile device charger Mobile phone Indoor
(show image)
ACHARV200 ACHARV200 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Charger Mobile phone Black Indoor Cellularline Cellular Line Charger Mobile phone Black Indoor
(show image)
ACHARLGKG800 Cellular Line Charger 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Charger Mobile phone Black Indoor Cellularline Cellular Line Charger Mobile phone Black Indoor
(show image)
ACHARV3 Cellular Line Charger 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Charger Mobile phone Black Indoor Cellularline Cellular Line Charger Mobile phone Black Indoor
(show image)
ACHARK750 Cellular Line Charger 0.00
(excl. VAT)
0 (incl. VAT)
Cellularline Cellular Line Charger Mobile phone Black Indoor Cellularline Cellular Line Charger Mobile phone Black Indoor
(show image)
ACHARSGHZ560 Cellular Line Charger 0.00
(excl. VAT)
0 (incl. VAT)