Tripp Lite logo

Tripp Lite N206-FP04-IND socket-outlet RJ-45 Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
102579
Info modified on:
10 Aug 2024, 11:48:22
Bullet Points Tripp Lite N206-FP04-IND socket-outlet RJ-45 Silver:
  • - Built to protect Gigabit Ethernet and digital signage applications in harsh environments
  • - IP44-rated to prevent splashing water from damaging cables and other equipment
  • - Designed for industrial cables and couplers—no guessing about compatibility
  • - Wall-mounting hardware included for immediate installation
  • - Complies with Federal Trade Agreements Act standards for GSA Schedule purchases
Guarantee:
Lifetime limited
Long product name Tripp Lite N206-FP04-IND socket-outlet RJ-45 Silver:

4 Port Double Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA

Tripp Lite N206-FP04-IND socket-outlet RJ-45 Silver:

Bulkhead Wall Plate Recommended for Outdoor or Harsh Indoor Environments
This double-gang industrial bulkhead face plate is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is essential. The stainless steel frame and rubber back gasket contribute to the wall plate’s IP44 rating, which ensures protection from splashing water from all directions. Wall-mounting hardware is included.

Designed for Use with Industrial-Grade Cables and Couplers
The Bulkhead wall plate with four cutouts is recommended for use with N206-Series industrial Cat5e/6 patch cables and N206-BC01-IND bulkhead coupler or N206-KJ01-IND keystone jack, the U325-Series industrial USB 3.0 cables and U325-000-IND bulkhead coupler and the P569-000-FF-IND bulkhead coupler and P569-Series industrial 4K HDMI cables (all sold separately).

TAA-Compliant for GSA Schedule Purchases
The N206-FP04-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Lifetime Warranty
The N206-FP04-IND is backed by a lifetime warranty, ensuring reliability and performance.

Short summary description Tripp Lite N206-FP04-IND socket-outlet RJ-45 Silver:

Tripp Lite N206-FP04-IND, RJ-45, 5e/6, USB 3.2 Gen 1 (3.1 Gen 1), Silver, Metal, IP44

Long summary description Tripp Lite N206-FP04-IND socket-outlet RJ-45 Silver:

Tripp Lite N206-FP04-IND. Socket type: RJ-45, Networking cable category: 5e/6, USB version: USB 3.2 Gen 1 (3.1 Gen 1). Product color: Silver, Housing material: Metal, International Protection (IP) code: IP44. Width: 5" (127 mm), Depth: 0.5" (12.7 mm), Height: 7.7" (195.6 mm). Package width: 5" (127 mm), Package depth: 0.5" (12.7 mm), Package height: 7.7" (195.6 mm). Country of origin: Taiwan, Master (outer) case width: 9.4" (238.8 mm), Master (outer) case length: 1" (25.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.