location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 5550n Printer 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 5550n Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3714A#425
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291601265178
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:09:41
The date of the most recent change of the data-sheet in Icecat's system
certification (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color 5550n Printer 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A3 27 ppm
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 160 MB Built-in processor 533 MHz
Guarantee: One-year, next business day onsiteWarranty standard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet Color 5550n Printer 600 x 600 DPI A3 :
The short editorial description of HP LaserJet Color 5550n Printer 600 x 600 DPI A3

HP Color LaserJet 5550n Printer
More>>>
HP LaserJet Color 5550n Printer 600 x 600 DPI A3:
The official marketing text of HP LaserJet Color 5550n Printer 600 x 600 DPI A3 as supplied by the manufacturer

Create a professional image for your business. Whether you’re printing spreadsheets, newsletters, or brochures, this flexible color LaserJet printer series delivers brilliant print quality on a variety of paper types and sizes up to 11 x 17 inches.

• Empower your business with up to 11 x 17-in color laser printing. Dazzle your audience with stunning output from this feature-rich value-packed printer.


Increase the effectiveness of your business documents. HP print cartridges and ImageREt 3600 technology deliver smooth and continuous sharpness and clarity consistently, guaranteeing high-quality color and black-and-white documents.

• Step up to improved reliability and fewer paper jams. HP delivers dependable printing with a proven design and a robust monthly duty cycle of up to 120,000 sheets.


With reliable performance and robust networking options, this printer is ideal for high-volume color printing. Benefit from speeds of up to 28 ppm with a 15-second first page out from ready, a 533 MHz processor, and up to 288 MB RAM standard.

• Unleash a proven performer. With printing speeds up to 27 pages per minute (ppm), and a first-page-out speed of under 16 seconds, you will never have to wait long for your documents.

Short summary description HP LaserJet Color 5550n Printer 600 x 600 DPI A3:
This short summary of the HP LaserJet Color 5550n Printer 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 5550n Printer, Laser, Color, 600 x 600 DPI, A3, 27 ppm, Network ready

Long summary description HP LaserJet Color 5550n Printer 600 x 600 DPI A3:
This is an auto-generated long summary of HP LaserJet Color 5550n Printer 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet Color 5550n Printer. Print technology: Laser, Color. Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 27 ppm. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
28, 27
Print speed (black, draft quality, A4/US Letter)
28 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (color, draft quality, A4/US Letter)
28 ppm
Print speed (black, normal quality, A3)
14 ppm
Print speed (color, normal quality, A3)
14 ppm
Warm-up time
120 s
Time to first page (black, normal)
16 s
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
500 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Media types supported
Paper (plain, light, intermediate, heavy, extra heavy, glossy, heavy glossy, high gloss images, tough, recycle), envelopes, transparencies, labels, cardstock
Media size (tray 1)
Minimum size 76 x 127 mm, maximum size 306 x 470 mm (maximum printable area 297 x 460 mm).
Media weight (tray 1)
Up to 200 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
Via HP Jetdirect print servers: TCP/IP, IPX/SPX, AppleTalk, Apple Rendezvous compatible, DLC/LLC, Auto-IP, IP Direct Mode, NDS, Bindery, NCP, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v 1 and v 2c, HTTP; may require software from the NOS vendor or third-party vendor: LPD, FTP Printing, IPP
Performance
Internal memory *
160 MB
Maximum internal memory
544 MB
Built-in processor
Yes
Processor model
MIPS RISC
Processor frequency
533 MHz
Power
Power consumption (PowerSave)
24 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v 10.2, v 10.3, v 10.4, v 10.5; 4 MB RAM and 160 MB free hard disk space; AppleTalk, Bonjour or USB connectivity solution
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63 - 77 °F
Weight & dimensions
Maximum dimensions (W x D x H)
22.7 x 61 x 25.2" (577 x 1550 x 640 mm)
Pallet dimensions (W x D x H)
39.8 x 30.7 x 32.4" (1010 x 780 x 822 mm)
Weight
132.3 lbs (60 kg)
Dimensions (WxDxH)
22.7 x 27.7 x 25.2" (577 x 704 x 640 mm)
Packaging data
Package weight
187.4 lbs (85 kg)
Packaging content
Bundled software
Print drivers and installation software on CD-ROM (HP PCL 5c, HP PCL 6, HP Postscript Level 3 Emulation)
Logistics data
Pallet weight
209.4 lbs (95 kg)
Quantity per pallet
1 pc(s)
Other features
Additional paper trays
500-sheet input tray 4 and feeder
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Power supply type
110~220V
Recommended operating temperature range (T-T)
15 - 25 °C
I/O ports
One IEEE 1284-C compliant bidirectional parallel, one USB (compatible with USB 1.1 specifications), one jetlink, one 10/100Base- TX network port, two EIO slots
Custom media sizes
Tray 1: 76.2 x 127 to 216 x 356 mm; Tray 2, optional Tray 3 and Tray 4: 182 x 210 to 216 x 356 mm
Standard media sizes
A3, A4, A5, B4-JIS, B5-JIS
Other features
Memory upgrade
0.544 GB
Print margin bottom (A4)
0.197" (5 mm)
Print margin left (A4)
0.197" (5 mm)
Print margin right (A4)
0.197" (5 mm)
Print margin top (A4)
0.197" (5 mm)
Typefaces
80 internal scalable fonts available to HP PCL and HP Postscript Level 3 Emulation
Media weights by paper path
Tray 1: up to 200 g/m²; Tray 2, 3, 4, 5: up to 120 g/m²
Recommended media weight
Tray 1: 60 - 200; Tray 2, 3, 4, 5: 60 - 120
Standard output capacity for envelopes
40 sheets
Minimum system requirements
Microsoft Windows 2000: 300 MHz Processor with 64 MB of RAM; Windows XP: 233 MHz Processor with 64 MB of RAM; 180 MB free hard disk space for Windows, 1 GHz processor, 512 MB RAM (Windows Vista Ready, check user guide for minimum hard drive space), 160 MB for Mac; Mac OS 9.0, 9.04, 9.1, 9.2, 10.1; CD-ROM drive or Internet connection; dedicated IEEE-1284 parallel port
Envelope feeder
No
Printer management
HP Web Jetadmin, HP Embedded Web Server, HP eToolbox
Acoustic power emissions
LwAd: 6.6 B(A) (printing), 4.9 B(A) (powersave)
Power requirements
Input voltage 100 to 240 VAC (- 10/+ 6%), 50/60 Hz (+/-2 Hz)
Print quality (color, best quality)
600 DPI
Duplex print options
Manual (driver support provided)
Print speed (color, best quality, A4)
28 ppm
Print speed (black, best quality, A4)
28 ppm
Color printing technology
HP ImageREt 3600
Paper handling
100-sheet multi-purpose tray 1, 500-sheet input tray 2, optional 500-sheet input tray 3/4, 250-sheet output bin
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2:2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Standard input trays
2
Networking features
HP Jetdirect 620n Fast Ethernet Print Server Via HP Jetdirect print servers
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
250 sheets
Driver updates
Latest drivers for all supported operating systems available at http:///support/clj5550. If no access to the Internet, see support flyer that came in printer box.
Duplex supported media size
A4, A4-rotated, A3, B4-JIS, B5-JIS
Media handling
Sheetfed
Safety
Regulatory standards: Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Lithuania (LS- IEC 60950-IEC 60825-1), Poland (B Mark- IEC 60950-IEC60825-1), Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1)
Downloadable software
Microsoft Windows 2000, XP (32-bit and 64-bit drivers), Server 2003 (32-bit and 64-bit drivers); Apple Macintosh OS 9 and later, Mac OS X v.10.1 and later
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, Windows Vista Ready, Windows Server 2003 (32/64 bit); Mac OS 9 or higher
Product dimensions when open (LxWxD)
22.7"
Memory technology
Memory Enhancement technology (MEt)
Control panel
LCD backlit panel display with up to 4 lines of text and animated printer graphics, 3 LED status lights. "Cancel job", "Pause/Resume", "Help" buttons
Maximum paper trays
5
Media size (tray 2)
A4, A3, A5, B4-JIS, B5-JIS
Media type and capacity (tray 2)
sheets: 500
Media weight (tray 2)
Up to 120 g/m²
Media weight (tray 3)
Up to 120 g/m²
Paper handling optional/input
Tray 3: 500-sheet paper tray; Tray 4,5: 2 x 500-sheet paper trays; printer stand
Paper handling standard/input
100-sheet multi-purpose input tray, 500-sheet input tray
Paper handling standard/output
250-Sheet Output Bin
Power consumption (active)
623 W
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication; wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Colour tables, formatter firmware, software drivers, 500-sheet input trays (1, 2, or 3), hard disk, printer stand, memory
Package dimensions (W x D x H)
39.2 x 30.2 x 32.4"
Pallet dimensions (W x D x H) (imperial)
39.8 x 30.7 x 32.4"
Pallet weight (imperial)
208.9 lbs
Weight (imperial)
114 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
49 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
16 s
First page out (black&white, letter, ready)
16 s
First page out (black&white, letter, sleep)
41 s
Media sizes supported (imperial)
Letter, legal, statement, executive, 11 x 17 in, ledger, envelopes (No. 10, Monarch)
Size (imperial)
22.7"
Operating altitude (imperial)
10000 ft
Package weight (imperial)
187 lbs
Print speed (black, best quality, letter)
< 27
Print speed (color, best quality, letter)
< 27
Package dimensions (WxDxH)
39.2 x 30.2 x 32.4" (995 x 767 x 822 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 22:47:23
Uk has collected 4 expert reviews for HP LaserJet Color 5550n Printer Colour 600 x 600 DPI A3 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-09-26 22:47:21
Prints graphics quickly, and provides great image quality across the board, but it will cost you a chunk of change.
57%
pcmag.com
Updated:
2015-06-25 06:14:39
The HP Color LaserJet 5550dtn is a capable color laser with good performance, particularly for photos, and good to excellent Specs: Type: 1-pass color, Technology: Laser, Rated Speed (Color): 27 ppm, Rated Speed (Mono): 27 ppm...
70%