location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 4700dtn Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 4700dtn Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7494A#425
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291608465526
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 10:39:55
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color 4700dtn Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 1600 sheets Total output capacity: 500 sheets
  • - Internal memory: 288 MB Built-in processor 533 MHz
Guarantee: One-year, next-day, onsiteWarranty standard statement: HP warrants HP hardware, accessories, and supplies against defects in materials and workmanship for the period specified. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or like new. HP warrants that HP software will not fail to execute its programming instructions, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software media which does not execute its programming instructions due to such defects. HP does not warrant that the operation of HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, customer will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use.does not apply to defects resulting from (a) improper or inadequate maintenance or calibration, (b) software, interfacing, parts or supplies not supplied by HP, (c) unauthorized modification or misuse, (d) operation outside of the published environmental specifications for the product, or (e) improper site preparation or maintenance.
Long product name HP LaserJet Color 4700dtn Printer 600 x 600 DPI A4 :
The short editorial description of HP LaserJet Color 4700dtn Printer 600 x 600 DPI A4

HP Color LaserJet 4700dtn Printer
More>>>
HP LaserJet Color 4700dtn Printer 600 x 600 DPI A4:
The official marketing text of HP LaserJet Color 4700dtn Printer 600 x 600 DPI A4 as supplied by the manufacturer

Bring your business and marketing documents to life. HP color technologies, including new HP LaserJet ColorSphere Toner, produce crisp text and brilliant color for high-impact graphics and images. With HP papers, create even more stunning output.

• HP's previous model was an award-winning success;5 just imagine what you can do with HP's next-generation color laser technology. With HP's new ColorSphere Toner, the printing system achieves brilliant results. Gloss makes colors look brighter and increases the range of colors. With 40 percent higher gloss, you get intense color and more subtle transitions, so images are more realistic.6 For optimal results, HP's five-layer coating technology on HP paper and HP toner work better together.2


Powerful performance and HP reliability in a color printer designed for workgroups. You get superior productivity with fast printing and processing speeds, brilliant print quality, network management tools, and an engine that's built to last.

• Get more work done in the same amount of time. This printer sets the pace for success with printing speeds of up to 31 ppm for mono and color and two-sided printing at full speed.3 Experience fewer, more conveniently timed, intelligent calibrations. And HP's Instant-on Technology reduces printer warm-up time from minutes to seconds, so you see the first page out from Powersave mode in less than 17 seconds (less than 11 seconds when the printer is already warm).


Work faster and more easily with an input capacity of 1,600 sheets (expandable up to 2,600 sheets),4 full-speed two-sided printing and optional stapler/stacker functions.1 Vary output with a wide range of paper support.

• The last thing you want to do is reload the printer when you're pressed for time. That is why this printer's optional input capacity of an amazing 2,600 sheets4 is a welcome relief. You get a standard input capacity of 600 sheets and can easily scale up with four 500-sheet trays for a total of six trays—use each tray for a different type of paper. Standard output is 500 pages or up to 750 pages. Complete your job more quickly because less intervention means fewer interruptions.


Designed for all around ease of use, this printer has management tools for increased efficiency, intelligent supplies and hardware, like the automatic media-type sensor, fewer parts to replace and consolidated ordering for a positive experience.

• HP's simple, scalable printer management tools maximize productivity and reduce costs and downtime. These tools feature industry-leading capabilities such as consolidated supplies reordering, color and device usage reporting, e-mail alerts and easy one-click access to HP Instant Support—what could be simpler? HP Web Jetadmin helps IT professionals manage fleets of peripherals. HP Easy Printer Care software provides businesses with a simple-to-use toolset to manage up to 15 HP printers.


1Not included, sold separately.

2Gloss printing results require the use of HP Color Laser Glossy Photo Paper or HP Color Laser Glossy Brochure Paper.

3Two-sided printing unit is standard on the HP Color LaserJet 4700dn, 4700dtn and 4700ph+ only. It is not available as an optional accessory on the HP Color LaserJet 4700 and 4700n.

4Standard input is 600 sheets on the HP Color LaserJet 4700, 4700n and 4700dn. Reaching the maximum capacity of 2,600 sheets requires the purchase of four additional 500-sheet trays. The 4700dtn comes standard with 1,600 sheets and is still expandable with the purchase of two additional trays. The HP Color LaserJet 4700ph+ comes standard with the maximum number of sheets.

5According to PC Magazine (December 8, 2004), HP's previous-generation HP 4650 Color LaserJet was awarded Best Network Color Laser of 2004.

6HP's new LaserJet ColorSphere Toner achieves 40 percent higher gloss using high-gloss mode on HP Laser Glossy Photo and Imaging Paper over HP's award-winning HP Color LaserJet 4650 (Best Network Color Laser of 2004, PC Magazine, 12/04). Percentage improvements based on internal testing using industry standard 75 degree gloss meter.

Short summary description HP LaserJet Color 4700dtn Printer 600 x 600 DPI A4:
This short summary of the HP LaserJet Color 4700dtn Printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 4700dtn Printer, Laser, Color, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description HP LaserJet Color 4700dtn Printer 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Color 4700dtn Printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color 4700dtn Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
30, 31
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
126 s
Time to first page (black, normal)
10 s
Time to first page (color, normal)
10 s
Features
Maximum duty cycle *
100000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
1600 sheets
Total output capacity *
500 sheets
Maximum input capacity
2600 sheets
Maximum output capacity
750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Duplex media weight
60 - 120 g/m²
Media types supported
Multipurpose tray: paper (plain, glossy, colored, preprinted, letterhead, recycled, HP tough and high-gloss laser), envelopes, transparencies, labels, cardstock; 500-sheet input trays: paper (plain, glossy, colored, preprinted, letterhead, recycled, HP tough and high-gloss laser), transparencies, labels
Media size (tray 1)
A4, A5, B5 (JIS), executive (JIS), 16K, Dpostcard (JIS), envelopes (DL, C5, B5), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 - 220 g/m2
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP (IP Direct Mode; may require software from the NOS vendor or third-party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous-compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v 1, 2c and 3, HTTP (with standard HP Jetdirect Embedded Fast Ethernet Print Server)
Performance
Internal memory *
288 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
MIPS RISC
Processor frequency
533 MHz
Power
Power consumption (printing) *
591 W
Power consumption (PowerSave)
18 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v 10.2.8, 10.3, 10.4, 10.5, 10.6; 160 MB available hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Non-operating altitude
9144
Operating temperature (T-T)
62.6 - 77 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
20.5 x 37.4 x 22.9" (521 x 950 x 582 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 36.9" (1200 x 1000 x 936 mm)
Weight
230.6 lbs (104.6 kg)
Dimensions (WxDxH)
24.8 x 28.1 x 39.8" (630 x 715 x 1010.6 mm)
Packaging data
Package weight
324.1 lbs (147 kg)
Packaging content
Bundled software
Print drivers and installation software on CD-ROM: HP PCL 5c, HP PCL 6, HP postscript level 3 emulation, HP LaserJet utility, Macintosh software, PostScript Printer Description files
Logistics data
Pallet weight
324.1 lbs (147 kg)
Number of layers per pallet
3 pc(s)
Quantity per pallet
1 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17 - 25 °C
Mac compatibility
Yes
I/O ports
1x USB, 1x parallel, 2x EIO
Input capacity for envelopes (primary tray)
20 sheets
Custom media sizes
Multipurpose tray: 76 x 127 to 216 x 356 mm; 500-sheet input trays: 148 x 210 to 216 x 356 mm Multipurpose tray: 3 x 5 to 8.5 x 14 in; 500-sheet input trays: 5.8 x 8.3 to 8.5 x 14 in
Standard media sizes
16K, Dpostcard (JIS)
Memory upgrade
0.544 GB
Print margin bottom (A4)
0.197" (5 mm)
Print margin left (A4)
0.197" (5 mm)
Other features
Print margin right (A4)
0.197" (5 mm)
Print margin top (A4)
0.197" (5 mm)
Typefaces
93 internal TrueType fonts scalable in HP PCL and HP postscript level 3 emulation; additional font solutions available via Flash memory
Recommended media weight
Tray 1: 60 - 220; Tray 2, 3, 4, 5, 6: 60 - 120
Minimum system requirements
Microsoft Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available. Windows Vista: 1 GHz processor, 512 MB RAM (check User’s Guide for minimum hard drive space); Windows XP: 233 MHz processor, 64 MB RAM; Windows Server 2003 (standard edition): 550 MHz processor, 128 MB RAM; Windows 2000: 133 MHz processor, 64 MB RAM; 220 MB of available hard disk space (for all systems), CD-ROM drive or Internet connection, IEEE 1284-compliant bidirectional parallel port, USB 1.1 or USB 2.0 port
Envelope feeder
No
Printer management
HP Embedded Web Server, HP Web Jetadmin, HP Easy Printer Care Software, HP LaserJet Utility
Acoustic power emissions
6.7 B(A)
Acoustic pressure emissions
50 dB
Power requirements
100 - 127 VAC (+/- 10%), 50/60 Hz (+/-2 Hz); 220 - 240 VAC (+/-10%), 50/60 Hz (+/-2 Hz)
Print quality (color, best quality)
600 DPI
Duplex print options
Automatic (standard)
Print speed (color, best quality, A4)
30 ppm
Print speed (black, best quality, A4)
30 ppm
Color printing technology
HP ImageREt 3600
Paper handling
100-sheet multipurpose tray 1, three 500-sheet trays, duplexer, stand, up to two optional 500-sheet paper trays, 500 sheet face-down output bin, optional 750-sheet stapler/stacker
Electromagnetic compatibility
EMC: CISPR 22: 1993/A1, A2; EN 55022: 1994/A1, A2 Class B; EN 61000-3-2: 2000; EN 61000-3-3: 1995/A1; EN 55024: 1998/A1, A2; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-1998; EMC Directive 89/336/EEC, the Low Voltage Directive 73/23/EEC and carries the CE-Marking accordingly
Standard input trays
4
Networking features
HP Jetdirect Fast Ethernet embedded print server Fast Ethernet (standard); Gigabit, 802.11g wireless, Bluetooth wireless (optional)
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
100 sheets
Driver updates
Current HP printer drivers and software can be obtained from the HP Customer Care Web site: http:///support/clj4700.
Duplex supported media size
A4, B5, B5 (JIS)
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
7 front-panel buttons (Menu, Select, Stop, Back/Exit, Help, Up arrow, Down arrow), 4-line control panel display, 3 LED status lights (Attention, Data, Ready), enhanced help with animated graphics
Maximum paper trays
6
Media size (tray 2)
A4, A5, B5 (JIS), executive (JIS), 16K, 148 x 210 to 216 x 356 mm
Media type and capacity (tray 2)
500
Media weight (tray 2)
60 - 120 g/m2
Media weight (tray 3)
60 - 120 g/m2
Paper handling optional/input
Up to two optional 500-sheet paper trays
Paper handling standard/input
100-sheet multipurpose tray, three 500-sheet trays, duplexer, stand
Paper handling standard/output
500-sheet face-down output bin
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-1-03), China (GB4943), Czech Republic (CSN-IEC 60950-1, IEC 60825-1), Estonia (EEI-EN60950-1, IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV-EN60950-1, IEC 60825-1), Hungary (MEEI-IEC 60950-1, IEC 60825-1), Lithuania (LS-IEC 60950-1, IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Russia (GOST-R50377), Slovakia (IEC 60950-1, IEC60825-1), Slovenia (SQI-IEC 60950-1, EN60825-1), South Africa (IEC 60950-1, IEC60825-1), USA (UL-UL 60950-1; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 Laser/LED Product
Security management description
Management security: SNMP v3, SSL/TLS (HTTPS); optional network security: IPsec, 802.1x authentication; wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Color tables, formatter firmware, software drivers
Downloadable software
Download HP Universal Print Driver Series for Windows 1.0 from http:///go/mpd4w or http:///go/universal_driver
Compatible operating systems
icrosoft Windows 2000, XP Home, XP Professional, XP Professional x64; Certified f/ Windows Vista; Windows Server 2003; Mac OS 9.x; Mac OS X v 10.1
Package dimensions (W x D x H)
47.24 x 39.37 x 36.85"
Pallet dimensions (W x D x H) (imperial)
47.2 x 39.4 x 36.9"
Pallet weight (imperial)
324.06 lbs
Weight (imperial)
230 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
50 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
First page out (black&white, letter, sleep)
16.5 s
Media sizes supported (imperial)
Letter, legal, statement, executive, envelopes (No. 10, Monarch)
Operating altitude (imperial)
7500 ft
Package weight (imperial)
324.06 lbs
Print speed (black, best quality, letter)
< 31
Print speed (color, best quality, letter)
< 31
Size (imperial)
24.8"
Acoustic power emissions (ready)
77 dB
Acoustic pressure emissions bystander (ready)
31 dB
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Recommended media weight (duplex, imperial)
16 to 32 lb
UNSPSC-code
81112201
Package dimensions (WxDxH)
47.2 x 39.4 x 36.9" (1200 x 1000 x 936 mm)
Country Distributor
United Kingdom 1 distributor(s)