location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 1600 Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 1600 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB373A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Color 1600 Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Magenta
  • - A4 8 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB Built-in processor 264 MHz
Guarantee: One-year, return to authorized service center, limitedWarranty standard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet Color 1600 Printer 600 x 600 DPI A4 :
The short editorial description of HP LaserJet Color 1600 Printer 600 x 600 DPI A4

Color LaserJet 1600
More>>>
HP LaserJet Color 1600 Printer 600 x 600 DPI A4:
The official marketing text of HP LaserJet Color 1600 Printer 600 x 600 DPI A4 as supplied by the manufacturer

Affordable desktop colour laser printing

It's easy to create impressive colour documents with HP's lowest-priced colour laser printer. Achieve fast speeds of up to 8 ppm colour and black-and-white, and enjoy superior print quality with HP ColorSphere toner and HP Imageret 2400 technology.

Features

- Get the benefits of true desktop colour laser printing. Exceptionally quiet and conveniently compact, this space-saving printer delivers consistent performance, enabling you to easily add high-impact colour to your business and marketing documents.
- This astonishingly fast desktop printer makes it easy to deliver professional-quality colour documents in a very short time. Single-door access makes print cartridge replacement quick and easy and a simple paper path makes printing hassle-free.
- Making a professional impression has never been so inexpensive! You can count on this affordable and reliable printer to create great results in both sharp colour and crisp black and white.
- This inexpensive colour laser printer is ideal for the home office and has the performance and reliability to meet the needs of small office users who want to add colour to business documents and also create marketing materials in-house.

BAN - W Europe-EN/DE/FR/NL/IT/PT/ES

Short summary description HP LaserJet Color 1600 Printer 600 x 600 DPI A4:
This short summary of the HP LaserJet Color 1600 Printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 1600 Printer, Laser, Color, 600 x 600 DPI, A4, 8 ppm

Long summary description HP LaserJet Color 1600 Printer 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Color 1600 Printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Color 1600 Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm

Printing
Print speed (color, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
8 ppm
Color *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (color, draft quality, A4/US Letter)
8 ppm
Warm-up time
14 s
Time to first page (black, normal)
20 s
Time to first page (color, normal)
20 s
Economical printing
Yes
Features
Maximum duty cycle *
20000 pages per month
Printing colors *
Black, Magenta
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Maximum input capacity
500 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
208 x 348 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Duplex media weight
60 - 105 g/m²
Media types supported
Paper (plain, letterhead, prepunched, bond, color, rough, preprinted, recycled), HP Color Laser Glossy Photo Paper, HP Color Laser Glossy Brochure Paper, HP Color Laser Matte Brochure Paper, HP Color Laser Matte Photo & Imaging Paper, HP Color Laser Soft Gloss Presentation Paper, HP color laser transparencies, labels, envelopes, cardstock
Media size (tray 1)
A4, A5, B5 (ISO, JIS), 76 x 127 - 216 x 356 mm
Media weight (tray 1)
60 - 176 g/m²
Network
Network ready
No
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Built-in processor
Yes
Processor family
RISC
Processor model
Custom RISC CPU
Processor frequency
264 MHz
Sound pressure level (printing)
47 dB
Power
Power consumption (standby)
13 W
Power consumption (PowerSave)
12 W
System requirements
Minimum processor
233 MHz
Minimum RAM
64 MB
Minimum storage drive space
150 MB
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
0 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Weight
40.6 lbs (18.4 kg)
Dimensions (WxDxH)
16 x 17.8 x 14.6" (407 x 453 x 370 mm)
Packaging data
Package weight
50.7 lbs (23 kg)
Packaging content
Drivers included
No
Bundled software
Toolbox configuration software and status application
Logistics data
Pallet weight
855.4 lbs (388 kg)
Quantity per pallet
16 pc(s)
Other features
Additional paper trays
1
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Non-operating relative humidity (non-condensing)
0 - 90%
Recommended operating temperature range (T-T)
20 - 27 °C
Mac compatibility
No
I/O ports
1 x USB 2.0
Custom media sizes
76 x 127 - 216 x 356 (mm)
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm)
Other features
Memory upgrade
No
Print margin bottom (A4)
0.138" (3.5 mm)
Print margin left (A4)
0.138" (3.5 mm)
Print margin right (A4)
0.138" (3.5 mm)
Print margin top (A4)
0.138" (3.5 mm)
Typefaces
Based on installed typefaces on host computer; print engine only has fonts for internal pages and ASCII
Media weights by paper path
250-sheet input trays, priority feed slot: 60 to 176 g/m2 (up to 200 g/m2 with HP laser cover papers, up to 220 g/m2 with HP laser glossy photo papers); optional 250-sheet input tray: 60 to 163 g/m2
Recommended media weight
Tray 1, 2: 60 - 176; optional Tray 3: 60 - 163
Standard output capacity for envelopes
10 sheets
Minimum system requirements
- 233 MHz; - 64 MB RAM; - 150 MB HD; - USB.
Envelope feeder
No
Printer management
Toolbox
Acoustic power emissions
6 B(A)
Acoustic pressure emissions
47 dB
Power requirements
110 - 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220 - 240 VAC (+/- 10%), 50 Hz (+/- 3 Hz)
Print quality (color, best quality)
600 DPI
Duplex print options
Manual (driver support provided)
Print speed (color, full-page color, normal quality, A4)
8 ppm
Print speed (color, best quality, A4)
8 ppm
Print speed (black, best quality, A4)
8 ppm
Color printing technology
HP ImageREt 2400
Paper handling
1-sheet multipurpose tray 1, 250-sheet multipurpose tray 2, optional 250-sheet input tray 3, 125-sheet face-down output bin
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B; EN 61000-3-2: 1995/A14; EN 61000-3-3: 1995; EN 55024: 1998; FCC Title 47 CFR, Part 15 Class B; ICES-003, Issue 3; GB9254-1998; EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly; list of countries: Australia (C Tick-AS/NZS 3548), Canada (Industry Canada ICES 003-CISPR 22), China (CISPR 22), EU (EMC Directive 89/336/EEC), ISE Countries (CISPR 22), Korea (MIC No. 1996-18), Poland (B-Mark-CISPR 22), Russia (GOST-CISPR 22), Taiwan (BSMI Certified-CNS 13438), USA (FCC Title 47 CFR Part 15 Class B); CISPR 22 Class B
Standard input trays
2
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
50 sheets
Driver updates
Latest drivers for Windows are available at http://www.hp.com/support/clj1600
Safety
IEC 60950 compliant; safety UL listed; EU LVD & EN60950 compliant; countries: Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No. 60950-00), China (GB 4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 laser/LED product
Compatible operating systems
Microsoft Windows 98 SE & ME; Microsoft Windows 2000, XP 32-Bit, Server 2003.
Duplex supported media size
A4, A5, B5 (ISO), B5 (JIS)
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
2-line, 16 character front panel display, 4 buttons (Cancel job, Left arrow, Right arrow, Select); 2 LEDs (Attention, Ready)
Maximum paper trays
3
Media size (tray 2)
A4, A5, B5 (ISO, JIS), 76 x 127 to 216 x 356 mm
Media type and capacity (tray 2)
Sheets: 250, transparencies: 50, envelopes: 10
Media weight (tray 2)
60 to 176 g/m² (up to 220 g/m² with HP Color Laser Photo Paper)
Media weight (tray 3)
60 to 163 g/m²
Paper handling optional/input
250-sheet input Tray 3
Paper handling standard/input
1-sheet multipurpose tray 1, 250-sheet multipurpose tray 2
Paper handling standard/output
125-sheet face-down output bin
Power consumption (active)
190 W
Service & support
HP Websites, HP Customer Support Centre, HP Care Pack
Technical features
True desktop colour laser printing, ultra-quiet at up to 47dB(A) and small at 407 x 453 x 370 mm. Achieve superior print quality with HP Imageret 2400 technology and reliable HP printing supplies. Enjoy fast printing speeds of up to 8 ppm due to built-in 16 MB memory and fast 264 MHz processor.
Package dimensions (W x D x H)
23.5 x 20.6 x 19.6"
Pallet weight (imperial)
853.6 lbs
Weight (imperial)
40.5 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
47 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
20 s
First page out (black&white, letter, ready)
20 s
Media sizes supported (imperial)
Letter, legal, executive, envelopes (No.10, Monarch)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
50.6 lbs
Print speed (black, best quality, letter)
Up to 8 ppm
Print speed (color, best quality, letter)
Up to 8 ppm
Size (imperial)
16.1"
Standard input capacity for envelopes
10 sheets
Maximum input capacity (tray 1)
1 sheets
SureSupply connection type
Direct
SureSupply supported
Yes
Recommended media weight (duplex, imperial)
16 to 28 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
23.5 x 20.6 x 19.6" (598 x 523 x 498 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 19:45:58
Uk has collected 7 expert reviews for HP LaserJet Color 1600 Printer Colour 600 x 600 DPI A4 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-26 19:45:35
The price of colour-laser technology has been steadily falling for several years. Now, finally, HP has brought out a sub-£200 colour laser. Such a price would have seemed unthinkable just two years ago but, with a raft of competent models currently o...
Bottom line In terms of physical build and operation, the LaserJet 1600 is excellent. With consumables costing as much as the printer itself, running expenses are a concern and text output is quite slow. However, those wanting a cheap laser for colour graphics wi...
70%
hardwarecentral.com
Updated:
2011-09-26 19:45:40
One of our biggest rave reviews last year was for HPs Color LaserJet 2600N, a full-featured color laser printer at the bargain price of $400. Now HP has put the same single-pass, 8-pages-per-minute technology into a compact, quiet printer for an even...
67%
v3.co.uk
Updated:
2011-09-26 19:45:46
Colour laser printers are now much more affordable and a lot cheaper to run than inkjets. The HP Color LaserJet 1600 comes in at just £200, a price that could make it affordable for some homes as well as small offices. Looks wise, it is a big machine...
Good bull; £200 to buy, • Easy to set up and use, • Quiet in operation...
Bad bull; 1,000 page starter cartridges, • Colour needs tweaking to get good results, • Running costs comparatively high...
Bottom line An entry level colour laser which is cheap to buy but expensive to run...
60%
trustedreviews.com
Updated:
2011-09-26 19:45:51
The purchase price of HP's new entry-level business colour laser printer, the Color LaserJet 1600, is a smidgeon under £200, but do you pay for this low price with higher running costs? Running costs are usually inversely proportional to purchase price, s...
70%
pcmag.com
Updated:
2011-09-26 19:45:57
Some things just sound too good to be true. For example: a $300 color laser. Surely at that price there must be something seriously wrong with it: impossibly slow speeds, poor output quality, an astronomically high cost per page, or... something. Rig...
Good Low price. Reasonable speed. Low price. Reasonably high quality across the board. Low price.
Bad Slight misregistration in graphics, with thin slices of white showing between blocks of color.
Bottom line The HP Color LaserJet 1600 lowers the entry-level price for color laser printing while still offering reasonable speed and quality...
80%
Country Distributor
United Kingdom 1 distributor(s)