location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Anir mouse Office Right-hand RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Anir
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEALBW
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen Anir mouse Office Right-hand RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Black
  • - Right-hand RF Wireless
  • - Buttons quantity: 2
  • - Power source: Batteries
Long product name BakkerElkhuizen Anir mouse Office Right-hand RF Wireless :
The short editorial description of BakkerElkhuizen Anir mouse Office Right-hand RF Wireless

Anir Mouse Wireless, Large
More>>>
BakkerElkhuizen Anir mouse Office Right-hand RF Wireless:
The official marketing text of BakkerElkhuizen Anir mouse Office Right-hand RF Wireless as supplied by the manufacturer

- Ergonomic: encourages a natural vertical hand position with the thumb pointing upwards
- Reduces muscle strain: keeping your arms and shoulders in a more relaxed position
- Smart: special button for document scrolling
- Wireless version: available in both Large and Medium/Small
- Wireless: USB receiver

Short summary description BakkerElkhuizen Anir mouse Office Right-hand RF Wireless:
This short summary of the BakkerElkhuizen Anir mouse Office Right-hand RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Anir, Right-hand, RF Wireless, Black

Long summary description BakkerElkhuizen Anir mouse Office Right-hand RF Wireless:
This is an auto-generated long summary of BakkerElkhuizen Anir mouse Office Right-hand RF Wireless based on the first three specs of the first five spec groups.

BakkerElkhuizen Anir. Form factor: Right-hand. Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 2. Power source: Batteries. Product color: Black

Mouse
Purpose *
Office
Device interface *
RF Wireless
Buttons type
Pressed buttons
Buttons quantity *
2
Recommended usage
PC
Design
Form factor *
Right-hand
Product color *
Black
Power
Power source *
Batteries
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Standard receiver
Logistics data
Harmonized System (HS) code
84716070
Brand Image Article code product Stock Price from
BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2 BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2
(show image)
BNEALB Anir 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2 BakkerElkhuizen Anir mouse Office Right-hand USB Type-A + PS/2
(show image)
BNEAMSB Anir Mouse Medium/Small Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)