location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks EVA8000-A 2C12D 50Hz 42U Cabinet disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks EVA8000-A 2C12D 50Hz 42U Cabinet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD523B show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Feb 2021 22:07:48
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: standard statement: Array Installation and Startup Service, 2-year hardware support, with 4-hour response on a 24 x 7 basis as well as 2-year, 24 x 7 XCS phone-in support and updates. HP warrants only that the Software media will be free of physical defects for a period of 90 days from delivery
Long product name HPE StorageWorks EVA8000-A 2C12D 50Hz 42U Cabinet disk array :
The short editorial description of HPE StorageWorks EVA8000-A 2C12D 50Hz 42U Cabinet disk array

HP StorageWorks EVA 8000 2C12D-A 50 Hz 42U Cabinet
More>>>
Short summary description HPE StorageWorks EVA8000-A 2C12D 50Hz 42U Cabinet disk array:
This short summary of the HPE StorageWorks EVA8000-A 2C12D 50Hz 42U Cabinet disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks EVA8000-A 2C12D 50Hz 42U Cabinet

Long summary description HPE StorageWorks EVA8000-A 2C12D 50Hz 42U Cabinet disk array:
This is an auto-generated long summary of HPE StorageWorks EVA8000-A 2C12D 50Hz 42U Cabinet disk array based on the first three specs of the first five spec groups.

HPE StorageWorks EVA8000-A 2C12D 50Hz 42U Cabinet

Brand Image Article code product Stock Price from
HP 146 GB 15K FC HDD Add On Disk Drive disk array HP 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive disk array HP 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive disk array
(show image)
364437-B22 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M5314B IO-A Module disk array
(show image)
AD623B StorageWorks M5314B IO-A Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M5314B E.M.U. Module disk array
(show image)
AD625B StorageWorks M5314B E.M.U. Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M5314B IO-B Module disk array
(show image)
AD624B StorageWorks M5314B IO-B Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 400 GB FATA Disk Dual-Port 2 GB FC Hybrid Disk Drive Factory Integrated disk array
(show image)
382241-B22 400 GB FATA Disk Dual-Port 2 GB FC Hybrid Disk Drive Factory Integrated 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive disk array
(show image)
364437-B22 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293556-B22 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293568-B22 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)