Cellularline logo

Cellularline AUS300ONETOUCH headphones/headset Wired Black, Silver

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8641
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cellularline AUS300ONETOUCH headphones/headset Wired Black, Silver:

AUS300ONETOUCH, Headset with soundshape technology

Cellularline AUS300ONETOUCH headphones/headset Wired Black, Silver:

- Position: in-ear
- Multifunction answer button
- Speker with Sound Shape Technology: Thanks to its internal shape, the speaker optimises sound in a small, lightweight form and ensures maximum comfort.
- Headest hook-clip

The leading headset in its category: design, advanced technology and a clip with headset hook make Clear Voice a unique product on the market.

Short summary description Cellularline AUS300ONETOUCH headphones/headset Wired Black, Silver:

Cellularline AUS300ONETOUCH, Wired, Headset, Black, Silver

Long summary description Cellularline AUS300ONETOUCH headphones/headset Wired Black, Silver:

Cellularline AUS300ONETOUCH. Product type: Headset. Connectivity technology: Wired. Product color: Black, Silver

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.