location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Velbon Ultra REXi L tripod 5 leg(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Velbon Check ‘Velbon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra REXi L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V40025
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Velbon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Velbon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Velbon Ultra REXi L tripod 5 leg(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 8.82 lbs (4 kg)
  • - 5 leg(s)
  • - Height (max): 6.02" (15.3 cm)
  • - Black
Long product name Velbon Ultra REXi L tripod 5 leg(s) Black :
The short editorial description of Velbon Ultra REXi L tripod 5 leg(s) Black

Ultra REXi L, 153/9.5cm, 4kg
More>>>
Short summary description Velbon Ultra REXi L tripod 5 leg(s) Black:
This short summary of the Velbon Ultra REXi L tripod 5 leg(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Velbon Ultra REXi L, 5 leg(s), Black, 6.02" (15.3 cm), 2.89 lbs (1.31 kg)

Long summary description Velbon Ultra REXi L tripod 5 leg(s) Black:
This is an auto-generated long summary of Velbon Ultra REXi L tripod 5 leg(s) Black based on the first three specs of the first five spec groups.

Velbon Ultra REXi L. Maximum weight capacity: 8.82 lbs (4 kg), Number of legs: 5 leg(s). Height (max): 6.02" (15.3 cm), Weight: 2.89 lbs (1.31 kg). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 16:33:53
Uk has collected 2 expert reviews for Velbon Ultra REXi L tripod 5 leg(s) Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2012-03-08 16:33:53
There's no shortage of good tripods on the market, and it can be difficult for any new models to stand out from the multitude of alternatives. So, in lieu of any novelty features, most simply compete on their basic requirements, namely sturdiness, portabi...
Good Simple operation, Great height range, Compact size...
Bad Centre column can't be angled, No leg covers, Maximum load bettered elsewhere...
80%
techradar.com/au/
Updated:
2014-04-16 01:35:44
There's no shortage of good tripods on the market, and it can be difficult for any new models to stand out from the multitude of alternatives. So, in lieu of any novelty features, most simply compete on their basic requirements, namely sturdiness, portabi...
Good Simple operation, Great height range, Compact size...
Bad Centre column can't be angled, No leg covers, Maximum load bettered elsewhere...
Bottom line Overall the tripod's a winner, and is ideal for either the travelling photographer or one who simply wants a sturdy support that won't be a burden to carry...
80%