Lenovo logo

Lenovo 73P5236 keyboard USB Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126753
Info modified on:
03 Aug 2022, 09:21:43
Long product name Lenovo 73P5236 keyboard USB Black:

Preferred Pro USB Keyboard - Icelandic

Lenovo 73P5236 keyboard USB Black:

The ThinkPad and ThinkCentre high-quality keyboard tradition continues with this general purpose USB keyboard. The Preferred Pro USB Keyboard is very similar to those that come as standard with ThinkCentre desktop systems. It is also compatible with USB enabled ThinkPad notebook systems and docks.

Features & Benefits:

- Rubberised wrist rest coating provides soft support surface for your comfort
- Common Microsoft Windows shortcuts are highlighted on appropriate key fronts to help maximise your productivity

Short summary description Lenovo 73P5236 keyboard USB Black:

Lenovo 73P5236, Wired, USB, Black

Long summary description Lenovo 73P5236 keyboard USB Black:

Lenovo 73P5236. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105. Cable length: 78.7" (2 m). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.