location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu B line B22W-6 LED computer monitor 22" 1680 x 1050 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B22W-6 LED
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1375-V140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505105313
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:56
The date of the most recent change of the data-sheet in Icecat's system
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu B line B22W-6 LED computer monitor 22" 1680 x 1050 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22"
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 28 W
Guarantee: 3 years Collect & Return
Long product name Fujitsu B line B22W-6 LED computer monitor 22" 1680 x 1050 pixels White :
The short editorial description of Fujitsu B line B22W-6 LED computer monitor 22" 1680 x 1050 pixels White

B22W-6 LED, 55.9cm (22"), 1680x1050pixel, 16:10, 1x DisplayPort, 1x DVI, 1x D-Sub, 4x USB 2.0, 5ms, 170°/170°, 250cd/m²
More>>>
Fujitsu B line B22W-6 LED computer monitor 22" 1680 x 1050 pixels White:
The official marketing text of Fujitsu B line B22W-6 LED computer monitor 22" 1680 x 1050 pixels White as supplied by the manufacturer

The B22W-6 LED is the perfect display for fatigue-proof long-time office usage. Its sophisticated ergonomic stand as well as the adjustable height grants an optimized and relaxed position. Equipped with the latest environmental friendly LED technology it enables convincing energy savings.

SPECIAL FEATURES
-55.9 cm (22-inch) widescreen display.
-16:10.
-LED backlit technology.
-Ergonomic stand (height adjust, swivel, tilt and 90° rotation).
-Up to 1680 x 1050 resolution.
-5 ms response time.
-2,000:000:1 advanced contrast.
-ECO system: ECO button, ECO mode, ECO LED.
-4 x USB, DisplayPort, DVI and Analog.
-DisplayView™ Manageability.

Short summary description Fujitsu B line B22W-6 LED computer monitor 22" 1680 x 1050 pixels White:
This short summary of the Fujitsu B line B22W-6 LED computer monitor 22" 1680 x 1050 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu B line B22W-6 LED, 22", 1680 x 1050 pixels, LCD, 5 ms, White

Long summary description Fujitsu B line B22W-6 LED computer monitor 22" 1680 x 1050 pixels White:
This is an auto-generated long summary of Fujitsu B line B22W-6 LED computer monitor 22" 1680 x 1050 pixels White based on the first three specs of the first five spec groups.

Fujitsu B line B22W-6 LED. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: White

Display
Display diagonal *
22"
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colors *
16.78 million colors
Pixel pitch
0.0111 x 0.0111" (0.282 x 0.282 mm)
Viewable size, horizontal
18.7" (47.4 cm)
Viewable size, vertical
11.7" (29.6 cm)
Viewable size diagonal
22" (55.9 cm)
Digital horizontal frequency
30 - 82 kHz
Digital vertical frequency
56 - 76 Hz
3D
No
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product color *
White
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment
4.33" (11 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swivel angle range
0 - 340°
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Power
Power consumption (typical) *
28 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
20" (508 mm)
Depth (with stand)
7.09" (180 mm)
Height (with stand)
14.6" (370 mm)
Weight (with stand)
15.7 lbs (7.1 kg)
Width (without stand)
20" (508 mm)
Depth (without stand)
2.36" (60 mm)
Height (without stand)
13.5" (343 mm)
Weight (without stand)
9.26 lbs (4.2 kg)
Packaging data
Package weight
19.6 lbs (8.9 kg)
Packaging content
Handheld remote control
No
Quick start guide
Yes
Other features
Display
LCD
TV tuner integrated
No
Power requirements
AC 100V - 240V@50-60Hz, AC/DC
Maximum resolution
1680 x 1050 pixels
Mean time between failures (MTBF)
70000 h
Certification
CE, TÜV GS, GOST, FCC B, cUL, TCO Displays 5.0, ENERGY STAR 5.0
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:33:01
Uk has collected 1 expert review for Fujitsu B line B22W-6 LED computer monitor 55.9 cm (22") 1680 x 1050 pixels White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)