location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XSM7224S-100EUS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XSM7224S-100EUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449073690 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:05:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2+ Web-based management SNMP, LLDP, LLDP-ME, TFTP, SFTP, HTTP, SCP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 28 Console port: RS-232
  • - 10G support 1000BASE-T, 1000BASE-TX, 100BASE-TX, 10GBASE-T
  • - MAC address table: 32000 entries
  • - Access Control List (ACL)
  • - Rack mounting Stackable
  • - AC
Guarantee: Lifetime
Long product name NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver :
The short editorial description of NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver

Cavium CN5230-750 (750 MHz), 512 DDR2, Gigabit Ethernet, 28x RJ45, 1x RS232, 6.3kg, Silver
More>>>
NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver:
The official marketing text of NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver as supplied by the manufacturer

The NETGEAR ProSafe 10 Gigabit Stackable Managed Switch, XSM7224S, allows for a flexible top-of-rack infrastructure. All 24 ports of 10 Gigabit SFP+ interfaces are Gigabit/10 Gigabit capable and deliver wired speed performance with ultra low latency. Four shared 10GBase-T interfaces broaden 10 Gigabit connectivity with auto-sensing RJ45. Local/distant stacking provides versatile 10 Gigabit deployment possibilities, such as Distributed (LACP) Aggregation for virtualized servers and storage.

Enterprise-class L2+
Combining superior resiliency, enterprise-class security, and non-blocking performance, the XSM7224S offers a full set of Layer 2 management features, as well as Layer 2+ (Layer 3 lite – IPv4 routing) with unsurpassed affordability. Together with VLAN routing, voice-class prioritization, and chassis-like stacking, the XSM7224S can be deployed as a data center Top-of-Rack switch, or closer to the core of small and medium businesses’ growing networks, as a distribution layer 10 Gigabit Ethernet aggregation switch.

L3 Scalability
The Layer 3 upgrade license XSM7224L unlocks the IPv4/IPv6 dynamic routing capabilities of the XSM7224S. Purposely built for Enterprise networks and core / aggregation layers of SMB networks, an L3 upgraded XSM7224S provides advanced routing protocols such as OSPF, VRRP, and multicast for converged applications.

Data Center Availability
The NETGEAR Stackable, Managed 10 Gigabit Switch XSM7224S comes with a removable power module for the main power supply with a second internal redundant power supply available as an option. Two removable fan trays increase the availability of the system, providing front-to-back cooling airflow for best compatibility with data center hot aisle / cold aisle airflow patterns. Like all NETGEAR ProSafe Managed Switches, the XSM7224S is backed by the NETGEAR ProSafe Lifetime Warranty.

Short summary description NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver:
This short summary of the NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XSM7224S-100EUS, Managed, L2+, Full duplex, Rack mounting

Long summary description NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver:
This is an auto-generated long summary of NETGEAR XSM7224S-100EUS network switch Managed L2+ Silver based on the first three specs of the first five spec groups.

NETGEAR XSM7224S-100EUS. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 28, USB 2.0 ports quantity: 1, Console port: RS-232. Full duplex. MAC address table: 32000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
28
Console port
RS-232
USB 2.0 ports quantity
1
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Copper ethernet cabling technology
1000BASE-T, 1000BASE-TX, 100BASE-TX, 10GBASE-T
Port mirroring
Yes
Full duplex
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Number of VLANs
1024
Optical fiber
Fiber ethernet cabling technology
1000BASE‑LX, 1000BASE‑SX
Data transmission
Supported data transfer rates
100/1000/10000Mbps
Throughput
357 Mpps
MAC address table *
32000 entries
Store-and-forward
Yes
Number of trunks
64
Maximum data transfer rate
10 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
16 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
SSH, SSL/TLS
MAC address filtering
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP, LLDP, LLDP-ME, TFTP, SFTP, HTTP, SCP
Supported network protocols
TFTP, SFTP, HTTP, SCP, IPv4/IPv6, TCP/UDP
Design
Rack mounting *
Yes
Stackable *
Yes
Product color
Silver
LED indicators
Fan fail, LAN
Number of fans
4 fan(s)
Certification
CE CSA FCC VCCI UL
Performance
Built-in processor
Yes
Processor model
Cavium CN5230-750
Processor frequency
750 MHz
Memory type
DDR2-SDRAM
Internal memory
512 MB
Flash memory
128 MB
Noise level
44 dB
Mean time between failures (MTBF)
180178 h
Power
Power source *
AC
Input voltage
100 - 240 V
Power consumption (typical)
195.2 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Operating temperature (T-T)
32 - 122 °F
Heat dissipation
666.42 BTU/h
Weight & dimensions
Weight
13.9 lbs (6.3 kg)
Packaging data
Cables included
Serial
Other features
Management platform
CLI/GUI
Latency
4.1μs/1.59μs
Dimensions (WxDxH)
17.3 x 17.4 x 1.69" (440 x 441 x 43 mm)
Connectivity technology
Wired
Networking features
Gigabit Ethernet
Power LED
Yes
Weight (imperial)
13.89 lbs
Input frequency
50/60 Hz
Dimensions (W x D x H) (imperial)
17.3 x 17 x 1.7"
Brand Image Article code product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)