location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-DX500E data projector 4500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-DX500E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-DX500E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 10:23:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic PT-DX500E data projector 4500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 4500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 40 - 300"
  • - Focus: Manual
  • - Ethernet LAN
  • - 415 W
Guarantee:
Long product name Panasonic PT-DX500E data projector 4500 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Panasonic PT-DX500E data projector 4500 ANSI lumens DLP XGA (1024x768)

4500 ANSI lumens, 0.7", 1024x768, 2000:1, DLP, 300W, 2x zoom, 8500g
More>>>
Short summary description Panasonic PT-DX500E data projector 4500 ANSI lumens DLP XGA (1024x768):
This short summary of the Panasonic PT-DX500E data projector 4500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-DX500E, 4500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 40 - 300", 47.2 - 735.4" (1.2 - 18.7 m)

Long summary description Panasonic PT-DX500E data projector 4500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Panasonic PT-DX500E data projector 4500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Panasonic PT-DX500E. Projector brightness: 4500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHM. Focus: Manual, Focal length range: 2 - 3.4 mm. Serial interface type: RS-232. Noise level: 35 dB, Certification: RoHS

Country Distributor
United Kingdom 1 distributor(s)