location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 142258-002 power cable Black 98.4" (2.5 m) C14 coupler C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
142258-002
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
142258-002 show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE 142258-002 power cable Black 98.4" (2.5 m) C14 coupler C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 98.4" (2.5 m)
  • - C14 coupler Male
  • - C13 coupler Female
  • - Black
Long product name HPE 142258-002 power cable Black 98.4" (2.5 m) C14 coupler C13 coupler :
The short editorial description of HPE 142258-002 power cable Black 98.4" (2.5 m) C14 coupler C13 coupler

AC Power Distribution Unit (PDU) power cord (Black) - 250VAC, 16AWG, 2.5m (8.2ft) long - Includes IEC-320 C14 (M) connector to IEC 320 C13 (F) connector
More>>>
Short summary description HPE 142258-002 power cable Black 98.4" (2.5 m) C14 coupler C13 coupler:
This short summary of the HPE 142258-002 power cable Black 98.4" (2.5 m) C14 coupler C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 142258-002, 98.4" (2.5 m), C14 coupler, C13 coupler, 250 V

Long summary description HPE 142258-002 power cable Black 98.4" (2.5 m) C14 coupler C13 coupler:
This is an auto-generated long summary of HPE 142258-002 power cable Black 98.4" (2.5 m) C14 coupler C13 coupler based on the first three specs of the first five spec groups.

HPE 142258-002. Cable length: 98.4" (2.5 m), Connector 1: C14 coupler, Connector 2: C13 coupler. Input voltage: 250 V

Brand Image Article code product Stock Price from
Microconnect

Microconnect PE040618 power cable Black 70.9" (1.8 m) C13 coupler C14 coupler
(show image)
PE040618 PE040618 0.00
(excl. VAT)
0 (incl. VAT)