location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MU10MMS audio cable 118.1" (3 m) 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft Slim 3.5mm Stereo Audio Cable - M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MU10MMS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841238 show
Category: Audio Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:07:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com MU10MMS audio cable 118.1" (3 m) 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - 3.5mm Straight Male
  • - 3.5mm Straight Male
  • - Plug and Play
  • - Black
Guarantee: Lifetime Warranty
Long product name StarTech.com MU10MMS audio cable 118.1" (3 m) 3.5mm Black :
The short editorial description of StarTech.com MU10MMS audio cable 118.1" (3 m) 3.5mm Black

StarTech.com 10 ft Slim 3.5mm Stereo Audio Cable - M/M
More>>>
StarTech.com MU10MMS audio cable 118.1" (3 m) 3.5mm Black:
The official marketing text of StarTech.com MU10MMS audio cable 118.1" (3 m) 3.5mm Black as supplied by the manufacturer

10 ft slim profile Stereo 3.5mm audio cable

This 10-foot 3.5mm Slim Stereo Audio Cable is the perfect solution for portable audio devices (iPod, iPhone,iPad, MP3 Players), featuring a slim connector molding that fits easily into a 3.5mm headphone jack, even if the iPod/iPhone/MP3 player is in a protective case.

Like all StarTech.com cables, this 10-foot 3.5mm Slim Stereo Audio Cable is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Unique slim connector design fits most iPod and iPhone 3.5mm stereo jacks, without having to remove the protective casing
- Gold-plated, molded connectors with strain relief ensure a solid, high quality connection between the connected devices
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com MU10MMS audio cable 118.1" (3 m) 3.5mm Black:
This short summary of the StarTech.com MU10MMS audio cable 118.1" (3 m) 3.5mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MU10MMS, 3.5mm, Male, 3.5mm, Male, 118.1" (3 m), Black

Long summary description StarTech.com MU10MMS audio cable 118.1" (3 m) 3.5mm Black:
This is an auto-generated long summary of StarTech.com MU10MMS audio cable 118.1" (3 m) 3.5mm Black based on the first three specs of the first five spec groups.

StarTech.com MU10MMS. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Connector contacts plating: Gold, AWG wire size: 28, Cable length: 118.1" (3 m), Product color: Black

Features
Cable length *
118.1" (3 m)
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Product color *
Black
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
28
Features
Plug and Play
Yes
Certification
REACH, CE
Packaging data
Weight
1.38 oz (39 g)
Package width
5.04" (128 mm)
Package depth
8.66" (220 mm)
Package height
0.276" (7 mm)
Package weight
1.48 oz (42 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85189000
Brand Image Article code product Stock Price from
StarTech.com MU6MMS2RA audio cable 70.9" (1.8 m) 3.5mm Black StarTech.com MU6MMS2RA audio cable 70.9" (1.8 m) 3.5mm Black
(show image)
MU6MMS2RA 6 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MU6MMS audio cable 70.9" (1.8 m) 3.5mm Black StarTech.com MU6MMS audio cable 70.9" (1.8 m) 3.5mm Black
(show image)
MU6MMS 6 ft Slim 3.5mm Stereo Audio Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)