location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quick Wireless Connect USB key - ELPAP08
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H005M08
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:22:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPAP08 :
The short editorial description of Epson ELPAP08

ELPAP08
More>>>
Epson ELPAP08:
The official marketing text of Epson ELPAP08 as supplied by the manufacturer

Use the Wi-Fi key for fast, ad hoc, wireless connectivity (PC only). There is no need to connect over a network. In a matter of seconds, it downloads the information necessary for setup. When you're done, simply disconnect and your original settings are restored - no reconfiguration required.
- Epson EB-1760W
- Epson EB-1770W
- Epson EB-1775W
- Epson EB-455Wi
- Epson EB-455Wi LW
- Epson EB-905
- Epson EB-905 [240v]
- Epson EB-915W
- Epson EB-925
- Epson EB-93 [240v] with Educ Lamp Warranty
- Epson EB-95
- Epson EB-95 LW
- Epson EB-96W [240v]
- Epson EB-96W [240v] with Educ Lamp Warranty
- Epson EB-D6155W
- Epson EB-D6250
- Epson EB-G5450WU
- Epson EB-G5650W
- Epson EB-G5650WNL
- Epson EB-G5750WU
- Epson EB-G5750WUNL with ES warranty card
- Epson EB-G5950
- Epson EB-G5950NL

Short summary description Epson ELPAP08:
This short summary of the Epson ELPAP08 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPAP08, Epson EB-1760W Epson EB-1770W Epson EB-1775W Epson EB-455Wi Epson EB-455Wi LW Epson EB-905 Epson..., 4.41" (112 mm), 7.2" (183 mm), 1.46" (37 mm), 3.53 oz (100 g), 1920 pc(s)

Long summary description Epson ELPAP08:
This is an auto-generated long summary of Epson ELPAP08 based on the first three specs of the first five spec groups.

Epson ELPAP08. Compatibility: Epson EB-1760W Epson EB-1770W Epson EB-1775W Epson EB-455Wi Epson EB-455Wi LW Epson EB-905 Epson.... Package width: 4.41" (112 mm), Package depth: 7.2" (183 mm), Package height: 1.46" (37 mm). Quantity per pallet: 1920 pc(s), Quantity per pack: 1 pc(s), Quantity per pallet (UK): 2400 pc(s)

Features
Compatibility
Epson EB-1760W Epson EB-1770W Epson EB-1775W Epson EB-455Wi Epson EB-455Wi LW Epson EB-905 Epson EB-905 [240v] Epson EB-915W Epson EB-925 Epson EB-93 [240v] with Educ Lamp Warranty Epson EB-95 Epson EB-95 LW Epson EB-96W [240v] Epson EB-96W [240v] with Educ Lamp Warranty Epson EB-D6155W Epson EB-D6250 Epson EB-G5450WU Epson EB-G5650W Epson EB-G5650WNL Epson EB-G5750WU Epson EB-G5750WUNL with ES warranty card Epson EB-G5950 Epson EB-G5950NL
Weight & dimensions
Package width
4.41" (112 mm)
Package depth
7.2" (183 mm)
Package height
1.46" (37 mm)
Package weight
3.53 oz (100 g)
Technical details
Country of origin
China
Logistics data
Quantity per pallet
1920 pc(s)
Quantity per pack
1 pc(s)
Quantity per pallet (UK)
2400 pc(s)
Brand Image Article code product Stock Price from
Epson ELPPT04 Epson ELPPT04
(show image)
V12H003D04 Setting Plate - ELPPT04 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)