location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Deca Sports Freedom Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deca Sports Freedom
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113855330001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:55:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konami Deca Sports Freedom Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Xbox 360
  • - Game genre: Sports
  • - Developer: Hudson Soft
  • - ESRB rating: RP (Rating Pending)
Long product name Konami Deca Sports Freedom Xbox 360 :
The short editorial description of Konami Deca Sports Freedom Xbox 360

Deca Sports Freedom, Xbox 360, Sports
More>>>
Short summary description Konami Deca Sports Freedom Xbox 360:
This short summary of the Konami Deca Sports Freedom Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Deca Sports Freedom, Xbox 360, RP (Rating Pending)

Long summary description Konami Deca Sports Freedom Xbox 360:
This is an auto-generated long summary of Konami Deca Sports Freedom Xbox 360 based on the first three specs of the first five spec groups.

Konami Deca Sports Freedom. Platform: Xbox 360, ESRB rating: RP (Rating Pending), Developer: Hudson Soft

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:33:03
Uk has collected 2 expert reviews for Konami Deca Sports Freedom Xbox 360 and the average expert rating is 20 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
20%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 04:33:02
Immediately upon your first wave, kick, or elaborate dance routine, it's easy to tell if a Kinect game is firing on all cylinders and living up to its potential. Dance Central and parts of Kinect Adventures and Kinect Sports are key examples of this, a...
Good Achievements aren't tremendously difficult, It looks better than Deca Sports on Wii, You might be able to trade it in...
Bad Games are either nearunplayable or crummy, Terrible mechanics copypasted from Wii series, Miserable menu navigation is final nail in coffin...
10%
gamespot.com
Updated:
2012-01-25 04:33:02
Despite what its title might suggest, Deca Sports Freedom--which is known as Sports Island Freedom in some parts of the world--is hardly a liberating experience. This shoddy collection of sports minigames forces you to bear the threefold burden of tech...
Good A varied selection of sports.
Bad Most sports have unpredictable, awkward controls, Terrible animations, Disastrous user interface, Tedious and unhelpful tutorials.
Bottom line Awkwardness abounds in this messy Kinect sports collection...
30%
Brand Image Article code product Stock Price from
Konami

Konami Yu-Gi-Oh! World Championship 2008 German Nintendo DS
(show image)
112161260001 Yu-Gi-Oh! World Championship 2008 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP)
(show image)
111909310001 Yu-Gi-Oh GX Tag Force 2 (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami DancingStage Hottest Party (Wii) German
(show image)
112085630091 DancingStage Hottest Party (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Winx Club 3 Enchantix (DS) German Nintendo DS
(show image)
111941190001 Winx Club 3 Enchantix (DS) 0.00
(excl. VAT)
0 (incl. VAT)