Apple logo

Apple iPad 16 GB 9.7"

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49434
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPad 16 GB 9.7":

iPad Wi-Fi 16GB, 9.7" LED 1024 x 768px, 802.11 a/b/g/n, Bluetooth 2.1 + EDR, USB 2.0

Short summary description Apple iPad 16 GB 9.7":

Apple iPad , 9.7", 1024 x 768 pixels, 16 GB, 1 GHz, 24 oz (680 g)

Long summary description Apple iPad 16 GB 9.7":

Apple iPad . Display diagonal: 9.7", Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Weight: 24 oz (680 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.