location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14207-11 mobile device charger Headset Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra A 5 Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14207-11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991011036
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2023 11:44:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14207-11 mobile device charger Headset Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Headset
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
Long product name Jabra 14207-11 mobile device charger Headset Black AC Indoor :
The short editorial description of Jabra 14207-11 mobile device charger Headset Black AC Indoor

Jabra A 5 Charger
More>>>
Jabra 14207-11 mobile device charger Headset Black AC Indoor:
The official marketing text of Jabra 14207-11 mobile device charger Headset Black AC Indoor as supplied by the manufacturer

1 multi-charger for 5 Jabra Pro 9400 headsets

1 multi-charger (EU power supply) for 5 Jabra PRO 9400 headsets.

Short summary description Jabra 14207-11 mobile device charger Headset Black AC Indoor:
This short summary of the Jabra 14207-11 mobile device charger Headset Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14207-11, Indoor, AC, Black

Long summary description Jabra 14207-11 mobile device charger Headset Black AC Indoor:
This is an auto-generated long summary of Jabra 14207-11 mobile device charger Headset Black AC Indoor based on the first three specs of the first five spec groups.

Jabra 14207-11. Charger type: Indoor, Power source type: AC, Charger compatibility: Headset. Product color: Black

Performance
Charger compatibility *
Headset
Power source type *
AC
Charger type *
Indoor
Bluetooth
Yes
Compatibility
Jabra PRO 9400
Country of origin
China
Design
Product color *
Black
Packaging data
Package width
4.13" (105 mm)
Package depth
3.46" (88 mm)
Package height
21.7" (550 mm)
Package weight
34.6 oz (980 g)
Logistics data
Harmonized System (HS) code
85044090
Other features
USB connectivity
Yes
Built-in battery
No
Brand Image Article code product Stock Price from
Jabra 14207-17 mobile device charger Headset Black USB Auto, Indoor, Outdoor Jabra 14207-17 mobile device charger Headset Black USB Auto, Indoor, Outdoor
(show image)
14207-17 Motion UC Travel & Charge kit 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14162-00 mobile device charger Headset Black AC Indoor Jabra 14162-00 mobile device charger Headset Black AC Indoor
(show image)
14162-00 Jabra GN9120 Power Supply - EU 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14207-01 mobile device charger Headset Black AC Indoor Jabra 14207-01 mobile device charger Headset Black AC Indoor
(show image)
14207-01 Jabra Pro 9400 Headset Charger 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Motion Headset Black AC Indoor Jabra Motion Headset Black AC Indoor
(show image)
14203-01 Jabra A Charger 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto
(show image)
14207-09 14207-09 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)