location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY BackBeat 216 Headset Wired In-ear Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BackBeat 216
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00106639
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY BackBeat 216 Headset Wired In-ear Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural
Long product name POLY BackBeat 216 Headset Wired In-ear Black :
The short editorial description of POLY BackBeat 216 Headset Wired In-ear Black

BackBeat 216, Black, Stereo, For Apple iPhone/iPod/iPad, MP3 players, 3.5 mm
More>>>
POLY BackBeat 216 Headset Wired In-ear Black:
The official marketing text of POLY BackBeat 216 Headset Wired In-ear Black as supplied by the manufacturer

Whether listening to your favorite music or making plans with friends on the go, the Plantronics BackBeat® 216 stereo headphones make it easy and sound great. You’ll get the most from the features of your iPhone® with the convenient inline controller. Plus, you’ll experience deep, rich audio through cushion-comfort earbuds, hearing deep bass and great mid and high ranges the way they were intended to be heard. The BackBeat® 216 headphones with mic are truly made for music and created for calls.
- Discreet inline mic for convenient calling and music control;
- Well-balanced high and mid range for a realistic sound experience;
- Noise-isolating ear buds that boost bass levels;
- Neodymium micro-speakers provide excellent sound quality;
- Made for iPhone®, iPod® and iPad™;
- Compatible with most MP3 players;
- 6-piece fit kit with multiple silicone ear tips;
- Tangle-free cloth cord;
- 3.5 mm gold-plated plug.

Short summary description POLY BackBeat 216 Headset Wired In-ear Black:
This short summary of the POLY BackBeat 216 Headset Wired In-ear Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY BackBeat 216, Wired, Headset, Black

Long summary description POLY BackBeat 216 Headset Wired In-ear Black:
This is an auto-generated long summary of POLY BackBeat 216 Headset Wired In-ear Black based on the first three specs of the first five spec groups.

POLY BackBeat 216. Product type: Headset. Connectivity technology: Wired. Product color: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Headset type
Binaural
Product color *
Black
Volume control
Digital
Compatible products
Apple iPhone/iPod/iPad, MP3
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
3.5 mm connector
Yes
Headphones
Ear coupling *
Intraaural
Magnet type
Neodymium
Driver type
Dynamic
Microphone
Microphone mute
Yes
Other features
Compatibility
Multi
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 23:29:42
Uk has collected 2 expert reviews for POLY BackBeat 216 Headset Wired In-ear Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-11-20 23:29:35
Product Code: 5033588034421, 5052179966828 At £39.99, the Plantronics BackBeat 216 earphones are mid-priced earbuds that are suitable for use with MP3 players, smartphones and any other device with a 3.5mm connector. The sleek black Plantronics BackB...
Bottom line The Plantronics BackBeat 216 earphones are a value for money set of earphones, that offer extra functionality for iPhones users. Carrie-Ann Skinner...
70%