HP logo

HP Designjet Roll Upgrade Kit

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195228
Info modified on:
09 Nov 2024, 00:04:42
Bullet Points HP Designjet Roll Upgrade Kit:
  • - Increase your total productivity.
  • - Easily increase your flexibility, versatility.
  • - Loading and changing rolls is an easy process.
Long product name HP Designjet Roll Upgrade Kit:

Designjet Roll Upgrade Kit

HP Designjet Roll Upgrade Kit:

Owners of HP Designjet T7100 printers who want to streamline the printing process and boost productivity.

Increase your capacity to up to three rolls. The HP Designjet Roll Upgrade Kit includes one additional roll with a media capacity of up to 200 m (650 ft). This roll integrates with the HP Smart Roll Loading System for nearly effortless loading.

Short summary description HP Designjet Roll Upgrade Kit:

HP Designjet Roll Upgrade Kit, Roller

Long summary description HP Designjet Roll Upgrade Kit:

HP Designjet Roll Upgrade Kit. Type: Roller, Device compatibility: Large format printer, Brand compatibility: HP, Compatibility: Designjet T7100

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.