OKI logo

OKI MC561dn Laser A4 1200 x 600 DPI 30 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36335
Info modified on:
22 Feb 2023, 16:33:49
Long product name OKI MC561dn Laser A4 1200 x 600 DPI 30 ppm:

MC561dn 26/30 ppm, 8 s, 1200 x 600 dpi, 533 MHz, 48-bit, RJ11, USB 2.0, RJ-45

Short summary description OKI MC561dn Laser A4 1200 x 600 DPI 30 ppm:

OKI MC561dn, Laser, Color printing, 1200 x 600 DPI, Color copying, Color scanning, A4

Long summary description OKI MC561dn Laser A4 1200 x 600 DPI 30 ppm:

OKI MC561dn. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 26 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.