location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P9900 E-Star 5.0 Intel® Core™ i5 i5-760 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9500 GS Windows 7 Professional Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Esprimo P9900 E-Star 5.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P9900PXH11DE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO P9900 E-Star 5.0 Intel® Core™ i5 i5-760 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9500 GS Windows 7 Professional Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 300 W
  • - Intel® Core™ i5 i5-760 2.8 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 1 TB DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® 9500 GS 512 GB
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
More>>>
Short summary description Fujitsu ESPRIMO P9900 E-Star 5.0 Intel® Core™ i5 i5-760 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9500 GS Windows 7 Professional Tower PC Black:
This short summary of the Fujitsu ESPRIMO P9900 E-Star 5.0 Intel® Core™ i5 i5-760 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9500 GS Windows 7 Professional Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P9900 E-Star 5.0, 2.8 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P9900 E-Star 5.0 Intel® Core™ i5 i5-760 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9500 GS Windows 7 Professional Tower PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P9900 E-Star 5.0 Intel® Core™ i5 i5-760 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® 9500 GS Windows 7 Professional Tower PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P9900 E-Star 5.0. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-760. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9500 GS. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-760
Processor cores
4
Processor threads
4
Processor boost frequency
3.33 GHz
Processor frequency *
2.8 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-700 Desktop Series
Processor codename
Lynnfield
Thermal Design Power (TDP)
95 W
Tcase
72.7 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
774 M
Processing Die size
296 mm²
Stepping
B1
CPU multiplier (bus/core ratio)
21
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® 9500 GS
Discrete graphics card memory
512 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
14
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
Line-out
Yes
Line-in
Yes
S/PDIF out port
No
SmartCard slot
No
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Audio system
HD
Audio output channels
5.1 channels
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBRP
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
48496
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Certificates
Certification
CE, FCC, RoHS, WEEE, ENERGY STAR 5.0, EPEAT Silver
Weight & dimensions
Width *
7.99" (203 mm)
Depth *
15.4" (390 mm)
Height *
15.4" (392 mm)
Weight *
26.5 lbs (12 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Power requirements
100 - 240 V, 50/60 Hz
TV tuner integrated
No
HDD user password
Yes
Handheld remote control
No
External drive bays
2 x 13.3cm (5.25"), 2 x 8.9cm (3.5")
Internal drive bays
2 x 8.9cm (3.5")
Networking features
Gigabit Ethernet
Graphics card family
NVIDIA
Floppy drive installed
No