location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2155cdn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-33757 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116047940 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - A4 23 ppm
  • - Color copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 533 MHz
  • - 66.1 lbs (30 kg)
Guarantee:
Long product name DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm :
The short editorial description of DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm

2155cdn, Print, Scan, Fax, Copy, 23ppm, 256MB, USB 2.0, Gigabit Ethernet
More>>>
DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm:
The official marketing text of DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm as supplied by the manufacturer

Your all-in-one office partner
Do more for your business with the Dell 2155cdn Multifunction Color Laser printer, which can serve as your scanner, copier, fax machine and printer. Your documents print fast and look sharp with 600x600 dpi and up to 24ppm letter printing.
- Enjoy faster printing up to 24 pages per minute (letter) for color and black-and-white documents (actual print speed will vary with use)
- Delivers the professional color printouts you need with 600x600 dpi print resolution
- Print tons of pages with standard 1,200-page yield color toner cartridges and up to 40,000 maximum monthly duty cycle

Experience brilliant color
Making your documents look sharp and vivid is easy with the Dell 2155cdn, which has great resolution and true-to-life color for your documents and presentations.

Enjoy consistent color
output on every page you print, thanks to advanced color laser printing technology.

Get great-looking prints
with a maximum print resolution of 600x600 dpi.

Professional printing results
can be found right in your office with Dell’s Emulsion Aggregation Toner, which produces precise, sharp images and text.

Simplify your office
Create more room in your office by retiring your copier, fax machine, printer and scanner and replacing them with one multifunction device that can handle all your office needs.

Print at speeds of up to 24 pages per minute letter with up to a 40,000-page monthly duty cycle (actual print speed will vary with use).
Scan via flatbed or automatic document feeder at 1200x1200 dpi resolution.
Fax at the machine or from any networked PC that is connected to the printer. Use up to 200 speed dial presents to reach your key contacts quickly.
Copy documents with ease using the flatbed or automatic document feeder at speeds up to 24 pages per minute (actual copy speed will vary with use).

Enjoy your printer for years to come
The Dell 2155cdn 4-in-1 multifunction color printer allows you to produce more and consume less in your office.
- Keep printing in black and white when your color toner runs out.
- Help reduce paper use with a manual duplex driver and print modes that allow you to print multiple pages on one sheet.
- Easy recycle toner cartridges easily with prepaid postage bags from Dell that come with toner reorders.

Simple setup for your investment
Setup is easy with the Dell 2155cdn, which comes ready to use right out of the box with just what you need to get started. And if you do have questions, service is just a phone call away.

Support and protection
Rest easy with a 1-year Limited Hardware Warranty and 1-year Advanced Exchange Service, including 24/7 tech support (U.S. only). You may also extend up to 5 additional years of warranty and service.

Toner management
The Dell Toner Management System alerts you when it is time to reorder. Choose from available 1,200-page yield toner or 2,500-page high-yield color toner.

Environmentally conscious
Make recycling easy by returning toner cartridges to Dell.

Short summary description DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm:
This short summary of the DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2155cdn, Laser, Color printing, 600 x 600 DPI, Color copying, Mono scanning, A4

Long summary description DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm:
This is an auto-generated long summary of DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm based on the first three specs of the first five spec groups.

DELL 2155cdn. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI. Copying: Color copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (color, normal quality, A4)
23 cpm
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Image formats supported
JPG, TIF
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
40000 pages per month
Digital sender
No
Page description languages
PCL 5C, PCL 5e, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Maximum input capacity
501 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
2
Network
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
533 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
66.1 lbs (30 kg)
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
17.2 x 21.1 x 22.8" (436 x 535 x 579.6 mm)
Maximum internal memory
0.75 GB
Compatible operating systems
Microsoft Windows 7/Vista/2008/XP/2003 Mac OS: 10.3.9+/10.4.11+/10.5/10.6 Red Hat Linux 5/Linux Desktop 10
Supported media weight(s)
60 - 216 g/m²
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 10:15:08
Uk has collected 8 expert reviews for DELL 2155cdn Laser A4 600 x 600 DPI 23 ppm and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-21 10:15:04
Dell might not be the first name that springs to mind when it comes to printers, especially if you’re a Mac user. However, the company has recently expanded its range and is making real headway in the printer market. Dell is quite open that it’s using...
Good Very fast; good print quality; well specified; option for wireless networking (costs extra)...
Bad A bit loud in operation; basic toners have small capacity...
80%
trustedreviews.com
Updated:
2012-11-20 13:39:07
Colour laser multifunction printers aren't new, but the Dell 2155cdn appears to offer a lot of useful features at a very reasonable price. It's aimed at the small business and workgroup markets and presumably those where there's a lot of room. This is a b...
Good USB socket for print and scan, Spent colour toner doesn't stop black print, Fast ADF with good page buffer...
Bad Very bulky, Only 250sheet paper tray, Wireless an optional extra...
90%
computershopper.com
Updated:
2011-08-21 10:15:06
The problem with a very good product is that it can leave you wanting an even better one. That's the case with Dell's 2155cdn color laser multifunction printer (MFP), which provides very good print quality, fast print times, and excellent...
Good Solid, well-built; very good first-page-out performance; high-quality output...
Bad Pricey color printing; limited scan capability; cannot print photos on glossy paper...
Bottom line This well-constructed multifunction color laser holds its own (and then some) against others in its class. A few additional features could have made it an outstanding printer...
78%
toptenreviews.com
Updated:
2011-08-21 10:15:07
If you are looking for a printer that can do it all, the Dell 2155cdn may have what you need. This laser printer not only offers faxing, scanning, copying and printing capabilities; it is an ENERGY STAR qualified device that offers wireless printing ca...
Bottom line Despite the Dell 2155cdn’s large size, this laser printer offers a strong feature set and adequate printing features...
75%
printercomparison.com
Updated:
2011-12-31 01:11:12
Dell unveiled the 2155cdn laser MFP last year along with what was announced as the "world's smallest laser-class printer," the Dell 1250c. The 2155cn was also released in the unveiling; the difference between the two being that the 2155cdn has automat...
Bottom line We recommend the Dell 2155cdn color laser multifunction printer to any business user who needs a super fast MFP with a long-lasting ink expectancy. The 2155cdn balances good print quality with inks that have a high monthly duty cycle. During our printe...
70%
pcmag.com
Updated:
2015-06-26 05:35:43
One step up in Dell's line from the Editors' choice Dell 1355cnw Multifunction Color Printer ($419.99 direct, 4 stars), and meant for more heavy-duty use, the Dell 2155cn ($549.99 direct) fills a void of sorts. It's not the first color laser MFP in its...
Good Above-par speed and output quality. Prints, scans, and faxes from PC. Standalone fax and copier. Automatic document feeder.
Bad Bypass tray holds only one sheet of paper.
Bottom line The Dell 2155cn's combination of speed, output quality, and MFP features is a near-perfect fit for micro and small offices in search of a color laser MFP. Buy it now...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)